The LA9241 from ON Semiconductor is a sophisticated optical disk servo processor designed to meet the high demands of modern optical disk systems. This integrated circuit is tailored for the precise control of CD and DVD players, ensuring accurate data retrieval and consistent playback performance.
Key Features
- Integrated Servo Control: The LA9241 contains all the necessary functions to manage the focus, tracking, and spindle operations of an optical drive, minimizing the need for external components.
- Wide Operating Range: This processor operates efficiently over a broad range of temperatures, making it suitable for various consumer electronics environments.
- High Precision: With its advanced signal processing capabilities, the LA9241 ensures precise control for accurate data reading, contributing to the overall reliability of the optical drive.
- Low Power Consumption: Designed with power efficiency in mind, the LA9241 helps to reduce the overall energy consumption of the optical disk system, promoting longer device life and eco-friendly operation.
Applications
The LA9241 is ideal for a variety of applications that require reliable and accurate control of optical disk drives. These include:
- Standard and portable CD players
- DVD players and recorders
- CD-ROM, DVD-ROM drives for computers
- Automotive audio systems
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
Typically 5V |
| Operating Temperature |
-10°C to +70°C |
| Package |
Customizable based on application requirements |
The ON Semiconductor LA9241 is a testament to the company's commitment to innovation and quality in the field of optical disk technology. With its robust feature set and versatile applications, the LA9241 is an excellent choice for designers and manufacturers looking to enhance the performance and reliability of their optical disk products.