EN
  • EN
  • DE

LA7832

Part No LA7832
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74639-LA7832
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA7832 CAD Model

Description

ON Semiconductor LA7832 Vertical Deflection Output IC

The LA7832 from ON Semiconductor is a high-performance integrated circuit designed specifically for use in vertical deflection systems within color television sets and monitors. This IC is part of ON Semiconductor's commitment to providing innovative solutions for the consumer electronics market, ensuring reliability and efficiency in a wide range of applications.

With its built-in pump-up circuit, the LA7832 simplifies the design of vertical deflection circuits by reducing the number of external components required. This makes it an ideal choice for manufacturers looking to streamline production and maintain high standards of quality and performance.

Key Features:

  • Integrated Pump-Up Circuit: The LA7832 includes a built-in pump-up circuit, which minimizes the need for additional external components and simplifies the overall design process.
  • Thermal Protection: To ensure the longevity and stable operation of the device, the LA7832 is equipped with thermal shutdown circuitry that protects against overheating.
  • Excellent Output Current: The device is capable of delivering a high maximum output current, which is essential for driving the yoke of a CRT display.
  • Low Power Dissipation: Designed with power efficiency in mind, the LA7832 has a low power dissipation rate, contributing to the energy efficiency of the final product.
  • Vertical Ramp Generator: The on-chip ramp generator simplifies the vertical deflection circuit by providing a stable signal for precise control of the deflection.

As a product from ON Semiconductor, a renowned manufacturer in the industry, the LA7832 is built to meet rigorous standards of quality. It is suitable for use in a wide range of CRT-based display devices, from standard televisions to high-end monitors, where consistent and reliable vertical deflection is required.

Applications:

  • Color Television Sets
  • Computer Monitors
  • Display Systems Requiring Vertical Deflection

In conclusion, the ON Semiconductor LA7832 Vertical Deflection Output IC stands out as a compact, efficient, and reliable component that offers a simplified solution for vertical deflection challenges in CRT displays. Its integration of key features and protections ensures that it can meet the demands of modern consumer electronics without compromising on performance or durability.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0295
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess