EN
  • EN
  • DE

LA7675

Part No LA7675
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74571-LA7675
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA7675 CAD Model

Description

The LA7675 from ON Semiconductor is a cutting-edge integrated circuit designed for use in color television signal processing applications. This versatile IC is a perfect solution for manufacturers looking to enhance the performance and reliability of their color TV sets and video systems. With its advanced features and robust design, the LA7675 ensures high-quality video output and consistent performance.

Key Features

  • Integrated Video Processing: The LA7675 combines multiple video processing functions into a single chip, which simplifies circuit design and reduces the number of external components required.
  • Color Demodulation: It includes a built-in color demodulator that supports NTSC, PAL, and SECAM standards, offering a versatile solution for global applications.
  • Automatic Gain Control (AGC): The AGC feature ensures optimal signal strength, resulting in clear and stable images regardless of input signal variations.
  • On-chip Oscillator: An integrated oscillator circuit reduces the need for external timing components, thereby saving space and cost.
  • Chroma Control: Advanced chroma control capabilities enable precise adjustment of color saturation and hue, delivering vibrant and accurate colors on the screen.

Applications

The LA7675 is suitable for a wide range of applications within the color television and video system market. It is ideal for:

  • Color televisions
  • Video monitors
  • Portable video systems
  • Video projectors
  • Other consumer electronics requiring high-quality video signal processing

Technical Specifications

ON Semiconductor has equipped the LA7675 with technical specifications that ensure its suitability for high-demand video processing tasks. It operates over a wide range of supply voltages and temperatures, making it highly reliable in various environments. The IC also features low power consumption, contributing to the energy efficiency of the end product.

For detailed technical specifications, datasheets, and application notes, customers are encouraged to visit the ON Semiconductor website or contact their sales representatives.

In conclusion, the LA7675 from ON Semiconductor represents a sophisticated solution for color TV signal processing, offering manufacturers a blend of performance, integration, and reliability. Its comprehensive feature set and ease of use make it an excellent choice for the next generation of video systems.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Texas Instruments
Lowest to $10.3783
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
ON Semiconductor
Lowest to $0.0173
Leshan Radio
Switching diode
Lowest to $0.0295
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess