EN
  • EN
  • DE

LA7565KM-TLM-E

Part No LA7565KM-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74516-LA7565KM-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA7565KM-TLM-E CAD Model

Description

The LA7565KM-TLM-E is a state-of-the-art integrated circuit brought to you by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to the demanding requirements of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Performance: The LA7565KM-TLM-E is built to deliver high-quality performance, ensuring that it can handle complex tasks with ease.
  • Energy Efficient: With the growing emphasis on energy conservation, this IC offers energy-efficient operation, reducing power consumption and saving costs.
  • Durability: Manufactured with robust materials, the LA7565KM-TLM-E is designed for longevity and can withstand challenging environmental conditions.
  • Compact Design: The compact footprint of the LA7565KM-TLM-E makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the LA7565KM-TLM-E makes it suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunication Devices
  • Industrial Controls
  • Medical Equipment

Technical Specifications

The LA7565KM-TLM-E boasts a comprehensive set of technical specifications that ensure its suitability for a wide range of technical requirements:

Parameter Value
Package Type Surface-Mount
Operating Temperature Specified Range
Mounting Type Solderable

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality. The LA7565KM-TLM-E is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent standards expected by customers in today's advanced technological landscape.

Ordering and Availability

To acquire the LA7565KM-TLM-E for your next project, you can place an order through ON Semiconductor's network of authorized distributors. Availability may vary, so customers are encouraged to check with local suppliers for the most up-to-date information on pricing and stock levels.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0295

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 473 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess