EN
  • EN
  • DE

LA74310LP-TLM-E

Part No LA74310LP-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description AUDIO ICS / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 746686-LA74310LP-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA74310LP-TLM-E CAD Model

Description

The LA74310LP-TLM-E, crafted by the renowned ON Semiconductor, is a cutting-edge integrated circuit designed for the modern era of electronics. This compact, high-performance component is specifically tailored for audio processing applications, making it an ideal choice for manufacturers and designers who require top-quality audio signal handling in their products.

Key Features

  • High-Definition Audio Processing: The LA74310LP-TLM-E is built to deliver crystal-clear audio quality, ensuring that the end-user experiences the best sound possible.
  • Low Power Consumption: With power efficiency in mind, this IC is engineered to consume minimal power, making it suitable for battery-operated devices where longevity is key.
  • Compact Design: The small form factor of the LA74310LP-TLM-E allows it to fit into tight spaces, providing flexibility in design for compact electronic devices.
  • Robust Temperature Range: This product is designed to operate reliably across a wide temperature range, ensuring consistent performance in various environments.
  • Advanced Noise Reduction: The integrated circuit includes features to minimize noise interference, thus enhancing the overall audio signal integrity.

Applications

The versatility of the LA74310LP-TLM-E allows it to be used in a wide array of applications. It's particularly suited for:

  • Portable Audio Devices
  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Smart Speakers and Voice-Controlled Devices

Technical Specifications

The LA74310LP-TLM-E boasts a comprehensive set of technical specifications designed to meet the rigorous demands of audio processing:

  • Manufacturer: ON Semiconductor
  • Part Number: LA74310LP-TLM-E
  • Package / Case: Micro Leadframe Package (MLP)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

In conclusion, the LA74310LP-TLM-E from ON Semiconductor represents a blend of performance, efficiency, and design flexibility that is hard to match. It stands as a testament to ON Semiconductor's commitment to innovation and quality in the field of audio processing technology.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess