EN
  • EN
  • DE

LA72900VA-TLM-E

Part No LA72900VA-TLM-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC MOD/DEMOD FM VIDEO SSOP / Video IC Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number LA72900
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 922691-LA72900VA-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA72900VA-TLM-E CAD Model

Description

The LA72900VA-TLM-E is a cutting-edge integrated circuit (IC) brought to you by ON Semiconductor, a leader in the electronics industry. This product stands out as a versatile and reliable component designed for a variety of applications in modern electronics.

Key Features

  • High Integration: The LA72900VA-TLM-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Manufactured with energy efficiency in mind, this IC helps to minimize power consumption, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Robust Performance: Built to deliver consistent and reliable performance, the LA72900VA-TLM-E withstands the demands of various operating conditions, ensuring longevity and durability in your products.
  • Compact Design: The small form factor of the IC allows for its use in space-constrained applications, enabling designers to create compact and sleek electronic devices.

Applications

The versatility of the LA72900VA-TLM-E allows it to be employed in a diverse range of applications. It is particularly suited for:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Industrial Equipment
  • Healthcare Devices

Technical Specifications

The technical specifications of the LA72900VA-TLM-E include:

  • Power Supply Voltage Range: [insert voltage range]
  • Operating Temperature Range: [insert temperature range]
  • Package Type: [insert package information]
  • Quality and Reliability: Meets ON Semiconductor's rigorous standards

Why Choose LA72900VA-TLM-E?

Choosing the LA72900VA-TLM-E for your next project means selecting a product that offers the perfect blend of performance, efficiency, and compactness. ON Semiconductor's commitment to quality ensures that you receive a product that not only meets but exceeds industry standards. Whether you're developing consumer gadgets or complex industrial systems, the LA72900VA-TLM-E is an excellent choice for a broad spectrum of applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess