EN
  • EN
  • DE

PIC18F46J13-I/ML

Part No PIC18F46J13-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VQFN Exposed Pad
Supplier Device Package 44-QFN (8x8)
Base Product Number PIC18F46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F46J13IML
Standard Package 45
Win Source Part Number 1319047-PIC18F46J13-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F46J13-I/ML CAD Model

Description

Microchip Technology's PIC18F46J13-I/ML Microcontroller

The PIC18F46J13-I/ML from Microchip Technology is a high-performance microcontroller that combines the versatility of the PIC18 family with the convenience of a low-power design. This microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich set of features and robust peripheral set.

At the heart of the PIC18F46J13-I/ML is a powerful 8-bit CPU with an extended instruction set that provides the speed and flexibility to handle complex tasks efficiently. The device operates at a maximum frequency of 41.667 MHz, delivering the computational power necessary for multitasking environments and real-time processing.

This microcontroller comes with 64 KB of flash memory, which provides ample space for application code and data storage. Additionally, it is equipped with 3,840 bytes of RAM and 1,024 bytes of EEPROM, offering a balanced combination of volatile and non-volatile memory for a variety of data handling requirements.

The PIC18F46J13-I/ML boasts an impressive array of peripherals, including:

  • 12-bit Analog-to-Digital Converters (ADC) with up to 16 channels, enabling precise measurement of analog signals.
  • Multiple communication interfaces such as SPI, I2C, and EUSART, allowing for flexible connectivity options with other devices.
  • Four Timer modules and two Capture/Compare/PWM (CCP) modules, which are crucial for timing operations and PWM output.
  • Enhanced CCP modules that support advanced motor control and other PWM applications.

For design flexibility, the PIC18F46J13-I/ML is available in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. The device operates over an extended temperature range, ensuring reliable performance even in harsh environments.

Security features include a hardware Real-Time Clock/Calendar (RTCC) for time-sensitive applications, and the device also supports low-power modes to reduce energy consumption during idle periods. Furthermore, the microcontroller's self-programmable under software control capability allows for firmware updates in the field, making it a highly adaptable solution for evolving application requirements.

Overall, the PIC18F46J13-I/ML microcontroller is a powerful, flexible, and energy-efficient solution that is well-suited for a broad spectrum of applications, offering designers a combination of performance, memory, and rich peripheral integration to meet the demands of today's sophisticated electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7375 $53.6875
12+ $8.8103 $105.7236
18+ $8.5350 $153.6300
25+ $8.2596 $206.4900
32+ $7.9843 $255.4976
42+ $7.1584 $300.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess