EN
  • EN
  • DE

ATXMEGA128A1U-CUR

Part No ATXMEGA128A1U-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® A1U
Package Tape & Reel
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity EBI/EMI, I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 78
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-CBGA (9x9)
Base Product Number ATXMEGA128
Other Names 1611-ATXMEGA128A1U-CURTR,1611-ATXMEGA128A1U-CURTR,ATXMEGA128A1UCUR,ATXMEGA128A1U-CURCT,1611-ATXMEGA128A1U-CURDKR,1611-ATXMEGA128A1U-CURDKRINACTIVE,ATXMEGA128A1U-CURDKR,ATXMEGA128A1U-CURTR,1611-ATXMEGA128A1U-CURDKR,1611-ATXMEGA128A1U-CURTRINACTIVE,1611-ATXMEGA128A1U-CURCT
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264473-ATXMEGA128A1U-CUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128A1U-CUR CAD Model

Description

Microchip Technology ATXMEGA128A1U-CUR

The ATXMEGA128A1U-CUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for a wide range of applications that require advanced communication capabilities, real-time performance, and powerful peripherals. This microcontroller is part of the AVR® XMEGA® A1U series, which is known for its innovative features and robust architecture.

Key Features

  • Advanced RISC Architecture: The device is built on an enhanced RISC architecture that executes powerful instructions in a single clock cycle, providing a balance between power consumption and processing speed.
  • High Memory Density: With 128KB of in-system self-programmable flash, 8KB boot code section, 2KB EEPROM, and 8KB SRAM, the ATXMEGA128A1U-CUR offers ample space for complex applications.
  • Extensive Peripheral Set: It includes a rich set of peripherals such as four USARTs, two Two-Wire Interfaces (TWIs), two Serial Peripheral Interfaces (SPIs), 16-bit real-time counter, four 16-bit timer/counters, two 8-bit timer/counters, and more.
  • USB Full-Speed Device: The integrated USB module supports full-speed operation at 12 Mbps, making it suitable for USB communication applications.
  • Analog Features: It features a 12-bit, 2 Msps Analog-to-Digital Converter (ADC) with up to 16 channels, two analog comparators, and a Digital-to-Analog Converter (DAC) for advanced analog integration.
  • Power Efficiency: With picoPower® technology, the microcontroller achieves ultra-low power consumption in active and sleep modes, making it ideal for battery-operated devices.
  • Programming and Debugging: The device supports JTAG and PDI interfaces for programming and on-chip debugging, facilitating efficient development and troubleshooting.

Applications

The ATXMEGA128A1U-CUR is versatile and can be used in various applications such as industrial control systems, medical devices, utility meters, home automation, and much more. Its combination of processing power, memory capacity, and rich peripheral set makes it an excellent choice for sophisticated embedded systems that require advanced features and connectivity options.

Overall, the ATXMEGA128A1U-CUR from Microchip Technology is a powerful microcontroller that offers a high level of integration, making it a compact and cost-effective solution for a multitude of embedded design projects.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess