EN
  • EN
  • DE

LA6536M-TP-T1

Part No LA6536M-TP-T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74243-LA6536M-TP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6536M-TP-T1 CAD Model

Description

The LA6536M-TP-T1 is a high-performance, integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive range of semiconductor components that are known for their reliability and efficiency in various electronic applications.

Key Features

  • High Output Current: The device is capable of delivering a substantial amount of current, making it suitable for driving high-power loads.
  • Low Saturation Voltage: It operates with a low saturation voltage, which helps in reducing power loss and improving overall efficiency.
  • Thermal Shutdown Feature: The built-in thermal shutdown function ensures the device operates within safe temperature limits, thereby preventing thermal damage.
  • Multiple Operational Modes: The LA6536M-TP-T1 can be configured to work in various modes, providing flexibility for different application requirements.

Applications

This versatile IC can be used in a wide range of applications. Its robust output and low power dissipation make it an ideal choice for motor drivers, power management systems, and other high-power applications. It is also suitable for use in consumer electronics, automotive systems, and industrial equipment where reliable and efficient power control is necessary.

Product Specifications

Parameter Value
Package Type Surface-Mount
Operating Temperature Specified Range
Mounting Style SMD/SMT
RoHS Compliant

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet stringent industry standards. The LA6536M-TP-T1 is no exception and is designed to provide reliable performance over its lifetime. It is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the production of eco-friendly products.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
Lite-On Inc.
Lowest to $0.0349
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess