The LA6358NM-TE is a high-performance operational amplifier from ON Semiconductor, designed to offer a perfect balance between efficiency and precision. This operational amplifier is a versatile component that caters to a wide range of applications, from industrial control systems to consumer electronics.
Key Features
- Low Noise Operation: With its advanced design, the LA6358NM-TE ensures low noise levels, making it ideal for audio applications and signal conditioning in measurement systems.
- High-Speed Performance: The device boasts a high slew rate and wide bandwidth, which are critical for fast-operating circuits and high-frequency signal processing.
- Low Power Consumption: Efficiency is at the heart of this operational amplifier, as it offers low power consumption without compromising on performance, ensuring longer battery life in portable devices.
- Dual Supply Voltage: It can operate on a dual supply voltage, providing flexibility in various circuit designs and applications.
- Robust Output Drive: The LA6358NM-TE can drive capacitive loads effectively, making it suitable for driving long cables and actuator devices.
Applications
The versatility of the LA6358NM-TE allows it to be used in a multitude of applications. Some of the common applications include:
- Audio Processing Circuits
- Sensor Signal Amplification
- Analog Filters
- Data Acquisition Systems
- Control Systems
- Power Management Modules
Product Specifications
The LA6358NM-TE operational amplifier is encapsulated in a miniature package, offering excellent thermal performance and reliability. The specifications include:
- Supply Voltage Range: ±2V to ±18V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: Miniature Package
ON Semiconductor's commitment to quality ensures that the LA6358NM-TE operational amplifier is not only a high-performance component but also a reliable choice for designers looking to enhance their electronic designs.