EN
  • EN
  • DE

LA6245P-CL-TLM-E

Part No LA6245P-CL-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DVR BTL 4CH 36HSOP / Motor Control Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Reel package
Mounting SMD
Package 36-SOP (0.311", 7.90mm) Exposed Pad + 2 Heat Tabs
Manufacturer Package 36-HSOP
Win Source Part Number 778263-LA6245P-CL-TLM-E
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LA6245P-CL-TLM-E CAD Model

Description

ON Semiconductor LA6245P-CL-TLM-E Motor Driver Overview

The LA6245P-CL-TLM-E is a versatile motor driver integrated circuit brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance product is designed to efficiently drive small stepping motors and DC motors, making it an ideal choice for a wide range of applications, from office automation equipment to consumer electronics.

Key Features

  • Voltage Range: The LA6245P-CL-TLM-E operates within a voltage range that is suitable for many low to medium voltage applications, ensuring compatibility with a variety of motor types.
  • Output Current: It is capable of delivering a continuous output current that can drive small to medium-sized motors, providing the necessary power for smooth and reliable operation.
  • Protection Circuits: This motor driver includes built-in protection circuits such as thermal shutdown and overcurrent protection, safeguarding the device and the motor from potential damage caused by abnormal operating conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, the LA6245P-CL-TLM-E has low power consumption, which makes it an eco-friendly choice for battery-powered applications.
  • Compact Package: Housed in a compact package, it is suitable for space-constrained applications, allowing designers to maintain a small form factor in their product designs.

Applications

The LA6245P-CL-TLM-E is highly adaptable and can be used in various applications, including:

  • Office automation equipment such as printers, copiers, and scanners
  • Consumer electronics like digital cameras and video recorders
  • Small appliances and toys with motorized functions
  • Portable devices where battery life and efficiency are critical

Technical Specifications

For engineers and designers considering the LA6245P-CL-TLM-E for their projects, detailed technical specifications, application notes, and design resources are available through ON Semiconductor's official website or authorized distributors. This ensures that you can fully understand and utilize the capabilities of this motor driver for your specific needs.

With its robust feature set and the reliability that comes from a trusted manufacturer like ON Semiconductor, the LA6245P-CL-TLM-E is an excellent choice for driving the motors in your next innovative project.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
75+ $1.5870 $119.0250
115+ $1.5373 $176.7895
160+ $1.4876 $238.0160
205+ $1.4380 $294.7900
270+ $1.2901 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess