EN
  • EN
  • DE

LA47532-S

Part No LA47532-S
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case ZIP25
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718932-LA47532-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA47532-S CAD Model

Description

ON Semiconductor LA47532-S High-Power Audio Amplifier

The LA47532-S from ON Semiconductor is a high-performance audio amplifier that is designed to deliver exceptional sound quality and power efficiency. This robust component is an ideal choice for a wide range of audio applications, from automotive audio systems to home theater setups. The LA47532-S is equipped with cutting-edge technology that ensures a high-fidelity audio experience for end-users.

At the heart of the LA47532-S lies a four-channel BTL (Bridge-Tied Load) power amplifier that is capable of driving high-power speakers with ease. This allows the device to produce a powerful and clear audio output, making it perfect for environments where high volume and sound clarity are essential. The amplifier is also designed to work with a low thermal resistance, which means it can operate at high efficiency without overheating.

The LA47532-S offers a range of features that enhance its performance and reliability. These include a built-in mute function that allows users to silence the audio output without switching off the amplifier, as well as a standby function that reduces power consumption when the amplifier is not in use. Additionally, the LA47532-S is equipped with various protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the amplifier's longevity and safe operation.

ON Semiconductor has designed the LA47532-S with ease of integration in mind. The amplifier comes in a compact package that can be easily incorporated into a variety of audio systems. It also has a simple pin configuration that allows for straightforward connection to other components in the audio signal chain.

For manufacturers and designers looking to create audio systems with superior sound quality and reliable performance, the LA47532-S from ON Semiconductor is an excellent choice. Its combination of power, efficiency, and advanced features make it a standout product in the field of high-power audio amplification.

Key Features:

  • Four-channel BTL power amplifier
  • High-power output for loud and clear sound
  • Low thermal resistance for efficient operation
  • Built-in mute and standby functions for enhanced control
  • Protection features for safe and reliable use
  • Compact packaging for easy integration

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess