Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4Ohm
Voltage - Supply 14.4V ~ 18V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 25-HZIP
Package / Case 25-SSIP Exposed Pad, Formed Leads
Standard Package 63 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 922678-LA4742L-E
Ultra Librarian 3D Model Ultra Librarian LA4742L-E CAD Model

Description

The LA4742L-E is a high-performance audio power amplifier from ON Semiconductor, designed to deliver exceptional sound quality and reliability for a wide range of audio applications. This integrated circuit is specifically engineered to amplify audio signals in automotive audio systems, home stereo systems, and other consumer audio products that require high power output and superior sound fidelity.

Key Features

  • High Output Power: The LA4742L-E is capable of delivering a significant amount of power, with an output capability that can drive speakers with high efficiency, providing a robust and dynamic audio experience.
  • Low Distortion: With its advanced design, this amplifier maintains low levels of harmonic distortion, ensuring that the audio output remains clear and true to the original recording.
  • Thermal Protection: The device includes built-in thermal shutdown circuitry that protects it from overheating, ensuring long-term reliability and safety during operation.
  • Multiple Operating Modes: It supports various operating modes, including bridge-tied load (BTL), which allows for higher power output and improved performance.
  • Pop Noise Suppression: The LA4742L-E is designed to minimize the pop noise that can occur during power on and off cycles, providing a smoother listening experience.

Applications

The versatility of the LA4742L-E makes it an ideal choice for a variety of audio applications. It is commonly used in:

  • Car audio systems
  • Home theater systems
  • Powered speakers
  • Public address systems

Technical Specifications

The LA4742L-E boasts a comprehensive set of technical specifications that cater to demanding audio applications:

  • Supply Voltage Range: Typically designed to operate over a broad range of voltages.
  • Load Impedance: Compatible with various speaker impedances to accommodate different audio setups.
  • Signal-to-Noise Ratio (SNR): High SNR for cleaner sound reproduction.

ON Semiconductor's LA4742L-E audio power amplifier is a testament to the company's commitment to providing high-quality audio components that enhance the listening experience for users around the world.

You May Also Be Interested in

National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
Texas Instruments
IC AMP CLASS D MONO 2.7W 8WSON / LM4675 Ultra-Low EMI, Filterless, 2.65W, Mono, Class D Audio Power Amplifier with Spread Spectrum
Lowest to $1.2425
ECAD model for LM4675SDX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.8311 $69.8311
3+ $57.2974 $171.8922
4+ $55.5057 $222.0228
5+ $53.7154 $268.5770
7+ $51.9251 $363.4757
9+ $46.5540 $418.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,470 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention