EN
  • EN
  • DE

LT1675CS8-1

Part No LT1675CS8-1
Manufacturer Linear Technology
Catalog Linear - Video Processing
Description 250MHz, Triple and Single RGB Multiplexer with Current Feedback Amplifiers | IC MUX RGB HI-SPEED SINGLE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Multiplexer
Applications Drivers, Processing, Switching
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1675-1
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206034-LT1675CS8-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1675CS8-1 CAD Model

Description

The LT1675CS8-1 is a cutting-edge integrated circuit from Linear Technology, designed to address the needs of complex video and high-speed signal processing applications. This robust component is a video multiplexer and amplifier that boasts a wide range of features to enhance performance and reliability in various electronic products.

Key Features

  • High-Speed Operation: The LT1675CS8-1 is capable of high-speed switching, making it suitable for video and other high-frequency applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC ensures low power consumption, which is crucial for portable and battery-powered devices.
  • Wide Voltage Range: It operates over a broad supply voltage range, providing flexibility in system design and compatibility with a variety of power sources.
  • Improved Signal Integrity: The device features low crosstalk and high off-isolation, ensuring that signals are cleanly and accurately routed without interference.
  • Compact Packaging: The LT1675CS8-1 comes in a compact 8-lead SO package, which allows for a smaller footprint on printed circuit boards (PCBs).

Applications

The versatility of the LT1675CS8-1 makes it an excellent choice for a wide array of applications, including:

  • Video switching and routing systems
  • High-speed data acquisition
  • CCTV security systems
  • Broadcast equipment
  • Professional video editing and processing equipment

Technical Specifications

The LT1675CS8-1 features several technical parameters that highlight its performance capabilities:

  • Supply Voltage Range: Specified over a broad range to accommodate various system requirements.
  • Channel Switching Time: Optimized for quick transitions, ensuring minimal delay in signal processing.
  • Low Distortion Levels: Maintains signal fidelity by minimizing distortion, which is critical for high-quality video and audio applications.

As a product from Linear Technology, the LT1675CS8-1 is backed by a reputation for precision, durability, and innovation, making it a reliable choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess