EN
  • EN
  • DE

LA4537M-TE-L-E

Part No LA4537M-TE-L-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AF PWR AMP 1.5V HDPH MFP10S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 8mW x 2 @ 16 Ohm
Supply Voltage - Operating 0.9 V to 4 V
Features Mute
Mounting SMD (SMT)
Temperature Range - Operating -20°C to 75°C (TA)
Case / Package MFP10S
Dimension 10-LSOP (0.173", 4.40mm Width)
Win Source Part Number 070659-LA4537M-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4537M-TE-L-E CAD Model

Description

Product Overview: LA4537M-TE-L-E by ON Semiconductor

The LA4537M-TE-L-E is a high-performance integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to cater to a wide range of applications, particularly in the audio and signal processing industries. The LA4537M-TE-L-E is known for its reliability, durability, and efficiency, making it an excellent choice for designers looking to enhance the audio performance of their systems.

Key Features

  • High-Quality Audio Processing: The LA4537M-TE-L-E is equipped with advanced audio processing capabilities, ensuring clear and high-fidelity sound output.
  • Low Power Consumption: This IC is designed for energy efficiency, which makes it ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained applications, without compromising on performance.
  • Robust Temperature Range: The LA4537M-TE-L-E operates effectively across a wide temperature range, ensuring consistent performance in diverse operating conditions.
  • Easy Integration: The IC's package is designed for easy integration into various circuit designs, providing flexibility for system designers.

Applications

The versatile nature of the LA4537M-TE-L-E makes it suitable for a broad spectrum of applications, including:

  • Portable Audio Devices
  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Public Address Systems

Technical Specifications

The LA4537M-TE-L-E boasts a set of technical specifications that underscore its performance capabilities:

  • Supply Voltage Range: [Include specific voltage range]
  • Output Power: [Include power output details]
  • Total Harmonic Distortion (THD): [Include THD value]
  • Signal-to-Noise Ratio (SNR): [Include SNR value]
  • Operating Temperature Range: [Include temperature range]
  • Package Type: [Include package information]

For detailed information on the LA4537M-TE-L-E, including pin configurations, application notes, and ordering information, designers and engineers are encouraged to consult the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess