EN
  • EN
  • DE

LA4525-A-E

Part No LA4525-A-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74031-LA4525-A-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4525-A-E CAD Model

Description

The ON Semiconductor LA4525-A-E is a high-quality audio power amplifier designed for a wide range of applications. This integrated circuit (IC) is engineered to deliver exceptional sound quality with high power efficiency, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features:

  • High Output Power: The LA4525-A-E can drive a significant amount of power to your speakers, ensuring that audio is delivered with clarity and strength, even at higher volumes.
  • Low Distortion: The amplifier is designed to produce a crisp and clean sound, minimizing distortion even when operating at full capacity.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages, providing flexibility for use in various power environments and systems.
  • Thermal Protection: The built-in thermal protection feature helps to prevent damage to the amplifier from overheating, ensuring reliability and longevity.

Applications:

The LA4525-A-E is versatile enough to be used in a variety of audio applications, including:

  • Car audio systems
  • Home theater systems
  • Public address systems
  • Portable audio devices

Technical Specifications:

Parameter Value
Output Power Dependent on supply voltage and load
Total Harmonic Distortion (THD) Low
Operating Voltage Range Wide
Protection Thermal Shutdown

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products, and the LA4525-A-E is no exception. This power amplifier is manufactured using industry-leading techniques to ensure that it meets the stringent requirements for performance and durability.

Whether you're building a custom audio system or need a reliable amplifier for commercial products, the ON Semiconductor LA4525-A-E offers the performance and quality you can trust.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $9.7932

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6419 $69.2838
5+ $28.4246 $142.1230
7+ $27.5364 $192.7548
9+ $26.6482 $239.8338
12+ $25.7600 $309.1200
16+ $23.0954 $369.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess