EN
  • EN
  • DE

LA4302T-TLM-L

Part No LA4302T-TLM-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74018-LA4302T-TLM-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4302T-TLM-L CAD Model

Description

ON Semiconductor LA4302T-TLM-L Audio Power Amplifier

The LA4302T-TLM-L from ON Semiconductor is a high-performance audio power amplifier designed to deliver exceptional sound quality and reliability for a wide range of applications. This integrated circuit is specifically engineered to amplify audio signals with high fidelity, ensuring clear and powerful sound reproduction.

Key Features:

  • Output Power: The LA4302T-TLM-L is capable of delivering up to 2 Watts of continuous average power to an 8 Ohm load with low distortion, making it suitable for portable audio devices, televisions, and other consumer electronics where quality sound is essential.
  • Wide Voltage Range: Operating from a wide supply voltage range of 5V to 15V, this amplifier offers flexibility in various system designs and ensures stable performance across different power scenarios.
  • Low Quiescent Current: The device features a low quiescent current, which helps to reduce power consumption when the amplifier is in idle mode, contributing to the energy efficiency of the final product.
  • High Efficiency: With its high-efficiency output stage, the LA4302T-TLM-L minimizes heat generation, thereby reducing the need for additional thermal management components in the design.
  • Minimal External Components: The amplifier is designed to operate with a minimal number of external components, simplifying the circuit design and reducing the overall bill of materials for product manufacturing.
  • Robust Protection Features: Built-in thermal shutdown and overcurrent protection circuits safeguard the amplifier and the speakers from potential damage due to excessive heat or current conditions.

Applications:

The LA4302T-TLM-L is ideal for a variety of audio applications, including:

  • Portable audio devices
  • Wireless speakers
  • Television audio systems
  • Home audio and theater systems
  • Automotive audio systems

With its combination of power, efficiency, and integrated protection features, the LA4302T-TLM-L from ON Semiconductor is an excellent choice for designers seeking a reliable and cost-effective audio amplification solution. Its performance and ease of use make it an attractive option for enhancing the audio experience in consumer electronics.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Conexant Systems
Lowest to $5.0427
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess