The LC33832M-10-MP8 is a high-performance, low-power CMOS Static RAM (SRAM) module developed by ON Semiconductor, a leader in energy-efficient innovations. This SRAM module is designed to provide fast and reliable data storage for a wide range of applications, from industrial control systems to consumer electronics.
Key Features
- Memory Capacity: The LC33832M-10-MP8 offers a generous 32K x 8-bit organization, which provides a total storage capacity of 256 Kbits. This makes it suitable for applications requiring moderate data storage without the need for external memory expansion.
- Speed: With an access time of 10ns, this SRAM module ensures quick data retrieval, enhancing the overall speed and performance of the systems it is integrated with.
- Power Efficiency: Designed with power efficiency in mind, the LC33832M-10-MP8 operates on a single 5V power supply, minimizing power consumption and making it ideal for battery-operated devices.
- Package Type: Encased in a 32-pin SOP (Small Outline Package), the LC33832M-10-MP8 is compact and suitable for space-constrained applications. Its MP8 package is recognized for its reliability and ease of integration into various circuit designs.
- Operating Temperature: This SRAM module operates within an industrial temperature range of -40°C to +85°C, ensuring consistent performance even under extreme conditions.
- Low Standby Current: It features a low standby current, which is essential for prolonging battery life in portable devices and reducing energy consumption in standby modes.
Applications
The LC33832M-10-MP8 is versatile and can be used in multiple applications. It is particularly well-suited for:
- Industrial control systems that require fast data access and reliable storage.
- Consumer electronics where power efficiency and compact design are critical.
- Automotive electronics that must operate reliably over a wide range of temperatures.
- Portable devices where battery life is paramount.
- Telecommunication systems that need quick and dependable memory solutions.
Overall, the ON Semiconductor LC33832M-10-MP8 SRAM module provides a balanced combination of speed, power efficiency, and reliability, making it a solid choice for designers looking to optimize their memory solutions.