EN
  • EN
  • DE

LA2351ML-TLM-E

Part No LA2351ML-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73914-LA2351ML-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA2351ML-TLM-E CAD Model

Description

ON Semiconductor LA2351ML-TLM-E Product Overview

The LA2351ML-TLM-E is a high-performance integrated circuit from ON Semiconductor, designed to meet the rigorous demands of modern electronic applications. This versatile IC is an ideal solution for designers looking to enhance efficiency and reliability in their power management systems.

Key Features

  • High Efficiency: The LA2351ML-TLM-E is engineered for maximum energy efficiency, which is crucial for battery-operated devices and applications where power conservation is a priority.
  • Durable Design: Built to withstand tough conditions, this IC is made with robust materials that ensure long-term reliability and stability in a variety of environments.
  • Compact Footprint: Its small form factor makes it an excellent choice for space-constrained applications, allowing designers to minimize PCB size without sacrificing performance.
  • Flexible Integration: The LA2351ML-TLM-E is compatible with a wide range of microcontrollers and other digital systems, ensuring seamless integration into existing designs.

Applications

The versatile nature of the LA2351ML-TLM-E makes it suitable for a broad spectrum of applications, including:

  • Portable electronic devices
  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Energy management systems

Technical Specifications

The LA2351ML-TLM-E boasts a range of technical specifications that underscore its performance capabilities:

  • Operating Voltage Range: [Insert operating voltage range]
  • Output Current Capacity: [Insert output current capacity]
  • Switching Frequency: [Insert switching frequency]
  • Thermal Resistance: [Insert thermal resistance]
  • Package Type: [Insert package type]

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that comply with international environmental standards. The LA2351ML-TLM-E is produced with this commitment in mind, ensuring that it meets or exceeds industry regulations for environmental safety and sustainability.

In conclusion, the LA2351ML-TLM-E from ON Semiconductor is a powerful and reliable IC that offers an optimal blend of efficiency, durability, and compactness, making it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2331 $64.6317
16+ $7.5756 $121.2096
24+ $7.3389 $176.1336
33+ $7.1021 $234.3693
43+ $6.8653 $295.2079
57+ $6.1550 $350.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess