EN
  • EN
  • DE

LA2351M-TLM-E

Part No LA2351M-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73915-LA2351M-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA2351M-TLM-E CAD Model

Description

ON Semiconductor LA2351M-TLM-E

The LA2351M-TLM-E is a high-performance, precision operational amplifier (op-amp) from ON Semiconductor, a leading provider of semiconductor-based solutions. This op-amp features a unique combination of low noise, high speed, and precision, making it an ideal choice for a wide range of applications, including test and measurement systems, sensor interfaces, professional audio equipment, and other demanding analog circuits.

Key Features:

  • Low Noise Performance: The LA2351M-TLM-E boasts an exceptionally low noise density, which ensures a clean and accurate amplification of the input signal without introducing significant noise artifacts.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, making it suitable for high-speed signal processing applications.
  • Precision: The device offers excellent dc performance, including low input offset voltage and low offset voltage drift, ensuring stable and precise operation over a wide range of temperatures and conditions.
  • Low Power Consumption: Despite its high-performance characteristics, the LA2351M-TLM-E is designed to operate with low power consumption, which is crucial for portable and battery-powered applications.
  • Single Supply Operation: It can be powered from a single supply voltage, simplifying the power supply design and making it more versatile in various circuit configurations.
  • Robust Design: The op-amp is designed to be robust against electrostatic discharge (ESD) and other environmental stresses, ensuring reliability and longevity in the field.

Applications:

  • Test and Measurement Systems
  • Sensor Interface Circuits
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Analog Signal Conditioning

The LA2351M-TLM-E is available in a compact, surface-mount package, which is ideal for space-constrained applications. Its combination of features makes it a versatile choice for designers looking for a high-quality op-amp that can deliver exceptional performance across a range of challenging conditions.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Lowest to $10.3783
Texas Instruments
Lowest to $3.5981

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7868 $62.5380
80+ $1.4657 $117.2560
125+ $1.4207 $177.5875
170+ $1.3745 $233.6650
220+ $1.3283 $292.2260
295+ $1.1908 $351.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess