EN
  • EN
  • DE

SN74HC148DBR

Part No SN74HC148DBR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 16
RoHS Compliant
Win Source Part Number 1094952-SN74HC148DBR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC148DBR CAD Model

Description

Overview of SN74HC148DBR

The SN74HC148DBR is a high-performance integrated circuit manufactured by Texas Instruments, designed to excel in a wide range of digital applications. This priority encoder chip is from the 74HC family, which is renowned for its high-speed CMOS technology. The device is specifically crafted to convert an analog input into a coded output, with a particular focus on ensuring that the highest-order data line is given precedence.

Key Features

  • 8-Line to 3-Line Priority Encoding: The SN74HC148DBR efficiently encodes eight input lines to three outputs, providing a binary representation of the input line with the highest priority.
  • High-Speed CMOS Technology: With CMOS technology, this device offers a speedy performance while maintaining low power dissipation, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing versatility in different operating environments and compatibility with various logic families.
  • Low Power Consumption: The low power requirements of the SN74HC148DBR make it an energy-efficient choice for modern electronic systems.
  • Cascadeable for N-Bit Encoding: Multiple devices can be cascaded to encode more than eight inputs, offering scalability for complex applications.

Applications

The SN74HC148DBR is adept at serving in a diverse array of applications, including:

  • Microprocessor systems
  • Computer logic systems
  • Data multiplexing
  • Control systems
  • Instrumentation and measurement systems

Package and Quality

The device is offered in a compact SSOP (Shrink Small Outline Package) with the package designator DBR, which is conducive to space-constrained applications. Texas Instruments ensures that the SN74HC148DBR adheres to stringent quality standards, providing reliability and performance consistency for industrial and commercial use.

With its combination of high-speed operation, low power consumption, and versatile functionality, the SN74HC148DBR from Texas Instruments stands as an indispensable component for designers looking to implement efficient priority encoding in their digital systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1824 $50.1600
590+ $0.1709 $100.8310
910+ $0.1651 $150.2410
1,305+ $0.1536 $200.4480
1,695+ $0.1478 $250.5210
2,115+ $0.1420 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess