EN
  • EN
  • DE

LA1833

Part No LA1833
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73847-LA1833
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1833 CAD Model

Description

The LA1833 from ON Semiconductor is a highly integrated solution designed for the sophisticated demands of modern electronic tuning systems. This versatile chip is tailored for use in AM/FM radio receivers and is a staple in the automotive and consumer electronics industries. The LA1833 stands out for its reliability, performance, and integration of multiple features into a compact package.

Key Features

  • Integrated AM/FM Tuner: The LA1833 combines AM and FM radio tuning capabilities, simplifying the design process for manufacturers and reducing the need for additional components.
  • Low Power Consumption: Engineered with power efficiency in mind, the LA1833 is ideal for battery-operated devices, helping to extend the longevity of the product's use between charges.
  • Automatic Frequency Control (AFC): The AFC feature ensures stable radio frequency reception by automatically correcting frequency drift, which is essential for maintaining clear audio output.
  • High Sensitivity: The device is designed to pick up radio signals with high sensitivity, offering users a better listening experience even in areas with weak signal reception.
  • Compact Size: The LA1833's small form factor enables it to fit into tight spaces, making it an excellent choice for portable devices.

Applications

The LA1833 is suitable for a wide range of applications, including:

  • Car audio systems
  • Home stereo receivers
  • Portable radios
  • Multi-media players with radio functionality

Technical Specifications

Parameter Value
Supply Voltage Typically 5V
Operating Temperature -20°C to +70°C
Package SOP (Small Outline Package)
Mounting Type Surface Mount

With its robust feature set and adherence to ON Semiconductor's stringent quality standards, the LA1833 is a go-to choice for developers looking to create or improve radio receiver systems with high performance and reliability.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $0.1617
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7281 $61.8248
19+ $6.3410 $120.4790
29+ $6.1423 $178.1267
39+ $5.9448 $231.8472
51+ $5.7461 $293.0511
68+ $5.1525 $350.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess