ON Semiconductor KSB834-Y Product Overview
The KSB834-Y is a high-performance bipolar junction transistor (BJT) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed to cater to a wide range of electronic applications, offering a blend of efficiency, reliability, and versatility.
Key Features
- High Current Capability: The KSB834-Y is capable of handling high current levels, making it suitable for power amplification and switching applications.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which enhances its efficiency by reducing power loss during operation.
- Complementary PNP Type Available: This NPN transistor has a complementary PNP type available, allowing for push-pull amplifier configurations.
- High Power Dissipation: With its ability to dissipate high levels of power, the KSB834-Y is ideal for demanding environments.
Applications
The versatility of the KSB834-Y transistor makes it an excellent choice for a variety of applications, including:
- Audio Power Amplifiers
- Power Management Systems
- DC-DC Converters
- Signal Processing
- Motor Control Circuits
Specifications
The KSB834-Y boasts impressive specifications that ensure its performance in a multitude of electronic circuits:
- Collector-Emitter Voltage (Vceo): 80V
- Collector Current (Ic): 4A
- Power Dissipation (Pd): 30W
- DC Current Gain (hFE): 50 to 320
- Operating and Storage Junction Temperature Range: -55°C to +150°C
Quality and Reliability
ON Semiconductor is committed to delivering quality products. The KSB834-Y transistor is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability.