EN
  • EN
  • DE

KA77L05AZ

Part No KA77L05AZ
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 753949-KA77L05AZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA77L05AZ CAD Model

Description

The ON Semiconductor KA77L05AZ is a fixed voltage regulator designed to offer a stable 5V output for a wide array of electronic applications. This regulator is part of the 77L series, which is well-known for its reliability and efficiency in providing a steady voltage supply.

Key Features

  • Output Voltage: Precisely regulated 5V output, which is essential for maintaining the performance of sensitive electronic circuits.
  • Output Current: Capable of delivering up to 100mA of output current, making it suitable for low power applications.
  • Thermal Overload Protection: Ensures the device remains safe from damage due to excessive power dissipation and high temperatures.
  • Short Circuit Protection: Provides robust protection against short circuits, enhancing the longevity of the regulator and the safety of the application.
  • Low Dropout Voltage: The KA77L05AZ operates with a low dropout voltage, which means it can regulate effectively even when the input voltage is close to the output voltage.
  • No External Components Required: This voltage regulator does not require external components for stable operation, although capacitors can be added to enhance transient response.

Applications

The ON Semiconductor KA77L05AZ is versatile and can be used in a variety of electronic devices and projects. Typical applications include:

  • Consumer electronics
  • Small household appliances
  • Power supplies for electronic circuits
  • Battery-powered devices
  • Microcontroller systems

Physical Characteristics

The KA77L05AZ comes in a TO-92 package, which is a compact, through-hole mounting design. This package is easy to integrate into a broad range of PCB layouts, making it a convenient choice for both prototyping and production runs.

Conclusion

The ON Semiconductor KA77L05AZ voltage regulator is a reliable and cost-effective solution for maintaining a stable 5V supply in your electronic designs. With built-in protection features and no need for external components, it simplifies the design process and enhances the overall durability of your application.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess