EN
  • EN
  • DE

KA3403D

Part No KA3403D
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Gain Bandwidth Product 9kHz
-3db Bandwidth 1MHz
Current - Input Bias 30nA
Voltage - Input Offset 1.5mV
Supply Current 2.3mA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 3V ~ 36V, ±1.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number KA3403
Manufacturer Pack Quantity 4,860
MSL Level 1 (Unlimited)
Win Source Part Number 1192351-KA3403D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA3403D CAD Model

Description

The ON Semiconductor KA3403D is a versatile and high-performing integrated circuit designed to meet the needs of a wide array of electronic applications. This quad operational amplifier is based on bipolar technology, ensuring a perfect balance between power consumption and performance.

The KA3403D features four independent, high-gain, internally frequency-compensated operational amplifiers that have been designed to operate from a single power supply over a wide range of voltages. This makes the KA3403D an ideal choice for battery-powered devices, as well as for dual supply applications where a wide bandwidth and low noise are required.

Key Features:

  • Quad operational amplifier configuration
  • Wide power supply range: Single supply (3V to 32V) and dual supplies (±1.5V to ±16V)
  • Low input bias and offset currents
  • Output short-circuit protection
  • Internal frequency compensation
  • High slew rate: 0.5 V/μs (typical)
  • Common-mode rejection ratio (CMRR): 70 dB (typical)
  • Low power consumption

The device's operational range and stability are enhanced by its internal frequency compensation, which requires no external components. Additionally, the KA3403D is designed with a common-mode rejection ratio (CMRR) that minimizes the influence of input voltage fluctuations, ensuring stable operation in a variety of conditions.

With its low input bias and offset currents, the KA3403D is highly suited for applications that require precision. Its output short-circuit protection adds robustness and reliability, safeguarding the IC from potential damage due to faults in the circuit or mishandling.

The compact SOP-14 package of the KA3403D makes it a space-efficient component in PCB design. This, along with its high slew rate and low power consumption, makes the KA3403D a preferred choice for designers looking to create compact, efficient, and high-performance electronic systems.

Whether it's for amplifying signals, active filters, voltage followers, or any other application requiring a reliable operational amplifier, the ON Semiconductor KA3403D is an excellent choice that combines functionality, performance, and value.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess