EN
  • EN
  • DE

ISMB5945BT3G

Part No ISMB5945BT3G
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995522-ISMB5945BT3G
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISMB5945BT3G CAD Model

Description

The ISMB5945BT3G is a high-performance P-Channel Power MOSFET developed by ON Semiconductor, a company renowned for its innovative and energy-efficient solutions in the semiconductor industry. This product is designed to meet the demands of a wide range of applications, offering efficient power management and control.

Key Features

  • Device Type: P-Channel
  • Drain-to-Source Voltage (VDS): -55V
  • Continuous Drain Current (ID): -12A
  • Power Dissipation (PD): 2.5W
  • RDS(on): 70 mΩ at VGS = -10V
  • Package: SOT-223
  • RoHS: Compliant

Product Advantages

The ISMB5945BT3G MOSFET is built with state-of-the-art technology, offering several advantages for circuit designers and electrical engineers. Its low on-resistance ensures minimal power loss and heat generation, making it ideal for high-efficiency power supply designs. The device's robustness is demonstrated by its high drain-to-source voltage and continuous drain current ratings, allowing it to handle significant power levels.

Additionally, the compact SOT-223 package makes the ISMB5945BT3G suitable for space-constrained applications while still providing excellent thermal performance. Compliance with RoHS standards ensures that this MOSFET is environmentally friendly and suitable for use in a variety of markets, including consumer electronics, automotive, and industrial systems.

Applications

The versatility of the ISMB5945BT3G allows it to be used in a broad spectrum of applications. These include, but are not limited to, power management tasks such as DC/DC converters, load switches, and motor control circuits. Its reliability and efficiency also make it a preferred choice for battery management systems, power inverters, and other energy-sensitive electronic devices.

With ON Semiconductor's commitment to quality, the ISMB5945BT3G represents a reliable and efficient solution for designers seeking to optimize their power management systems with a high-performance P-Channel MOSFET.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Panasonic
Need more? Email Us
Harris Corporation
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess