EN
  • EN
  • DE

HUFA76429D3S

Part No HUFA76429D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 60V, 0.027 Ohm, N-Channel, Logic Level UltraFET Power MOSFETs | MOSFET N-CH 60V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 23mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 46nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1480pF at 25V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182496-HUFA76429D3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUFA76429D3S CAD Model

Description

Introducing the HUFA76429D3S N-Channel Power MOSFET by ON Semiconductor

The HUFA76429D3S is a high-performance, N-Channel Power MOSFET designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, engineered to meet the demanding requirements of modern electronic circuits. With its robust design and advanced technology, the HUFA76429D3S is an ideal choice for a wide range of applications, including power management, switching, and more.

Key Features:

  • Low On-Resistance: The MOSFET is designed with a low on-resistance (RDS(on)), which ensures minimal power loss and enhances overall efficiency during operation.
  • High Current Capacity: It can handle high current levels, making it suitable for applications that require robust current handling capabilities.
  • High-Speed Switching: The HUFA76429D3S offers high-speed switching performance, which is critical for power conversion and regulation applications.
  • Temperature Resilience: This device is capable of operating over a wide temperature range, ensuring reliability and performance even under challenging thermal conditions.
  • Advanced Packaging: Enclosed in a TO-252 (DPAK) package, the MOSFET provides a compact footprint while allowing for efficient heat dissipation.

Applications:

The versatile nature of the HUFA76429D3S makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Automotive Systems
  • LED Lighting
  • Load Switching

With its combination of low on-resistance, high current capacity, and high-speed switching, the HUFA76429D3S from ON Semiconductor is an excellent choice for designers looking to improve efficiency, reduce power loss, and achieve superior performance in their electronic designs. Its robust packaging and temperature resilience further ensure that this MOSFET will deliver reliable performance in a broad range of applications and environments.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and product documentation available from ON Semiconductor.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9671 $58.0260
150+ $0.7936 $119.0400
230+ $0.7688 $176.8240
315+ $0.7440 $234.3600
405+ $0.7193 $291.3165
540+ $0.6447 $348.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess