EN
  • EN
  • DE

HUF76629D3

Part No HUF76629D3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 100V, 0.054 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 100V 20A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 52mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 46nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1285pF at 25V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182478-HUF76629D3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HUF76629D3 CAD Model

Description

The HUF76629D3 is a high-performance Power MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular MOSFET is part of the UltraFET® series, which is known for its superior switching performance and reliability in a wide range of applications.

Key Features

  • High Current Handling: This MOSFET is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 0.077Ω, the device ensures high efficiency and minimal power loss during operation.
  • High Voltage Tolerance: The HUF76629D3 is designed to withstand drain-to-source voltages up to 100V, offering robust performance for a variety of circuits.
  • Fast Switching Speed: The UltraFET® technology enables fast switching speeds, which is crucial for reducing switching losses in power conversion applications.

Applications

The versatility of the HUF76629D3 makes it ideal for a broad range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators

Package and Quality

The HUF76629D3 is offered in a TO-252 (DPAK) package, which is designed for compact surface mount installations. This package is widely used for its excellent thermal and electrical characteristics, as well as its durability. ON Semiconductor is committed to providing high-quality products, and the HUF76629D3 is no exception. It complies with rigorous industry standards for performance and reliability.

Conclusion

Whether you're designing power supplies, motor controllers, or any other high-performance power conversion systems, the HUF76629D3 Power MOSFET from ON Semiconductor is an excellent choice. With its combination of high current capacity, low on-resistance, high voltage tolerance, and fast switching speeds, this MOSFET can help you achieve efficient, reliable, and compact designs.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.1360 $76.5440
8+ $15.7011 $125.6088
12+ $15.2102 $182.5224
16+ $14.7205 $235.5280
21+ $14.2296 $298.8216
28+ $12.7570 $357.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess