EN
  • EN
  • DE

HUF76407D3

Part No HUF76407D3
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 12A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 92mOhm at 13A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 11.3nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 350pF at 25V
Power Dissipation (Maximum) 38W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package I-PAK
Manufacturer Package TO-251-3 Short Leads, IPak, TO-251AA
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182462-HUF76407D3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76407D3 CAD Model

Description

HUF76407D3 N-Channel Power MOSFET

The HUF76407D3 is a high-performance N-Channel Power MOSFET manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to handle high power and high-speed switching applications, making it an ideal choice for a wide range of electronic devices and systems.

Key Features:

  • High Current Handling: Capable of conducting up to 20A of continuous drain current (I<sub>D), this MOSFET can handle significant power levels, suitable for demanding applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 0.008 Ohms, the HUF76407D3 offers efficient power conduction, reducing power loss and improving overall system efficiency.
  • High-Speed Switching: Designed with fast switching in mind, this MOSFET enables high-frequency operation, which is crucial for power supplies, DC-DC converters, and other applications requiring quick on-off cycles.
  • Robust Voltage Tolerance: With a maximum drain-to-source voltage (V<sub>DSS) of 60V, it provides a good safety margin for many electronic circuits, protecting against voltage spikes and surges.
  • TO-252 DPAK Package: The HUF76407D3 comes in a compact TO-252 DPAK package, which is ideal for space-constrained applications while still offering excellent thermal and electrical performance.

Applications:

The HUF76407D3 MOSFET is versatile and can be used in various applications, including:

  • Power management in computers and servers
  • DC-DC converters
  • Motor drives and controllers
  • Switching regulators
  • Automotive systems
  • Solar inverters and energy storage systems

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The HUF76407D3 MOSFET is built to meet rigorous standards, ensuring long-term reliability and performance in even the most challenging conditions. With its combination of efficiency, durability, and high-speed operation, the HUF76407D3 is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
100V 150mA 6Ω@10V,120mA 250mW 2.8V@1mA 1 N-channel SOT-23
Lowest to $0.0286
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess