EN
  • EN
  • DE

HUF75637S3S

Part No HUF75637S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 44A, 100V, 0.030 Ohm, N-Channel, UltraFET Power MOSFET | MOSFET N-CH 100V 44A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 44A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 30mOhm at 44A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 108nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1700pF at 25V
Power Dissipation (Maximum) 155W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182439-HUF75637S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HUF75637S3S CAD Model

Description

Product Overview: HUF75637S3S - ON Semiconductor

The HUF75637S3S is a high-performance N-Channel UltraFET Power MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This power MOSFET is designed to cater to a wide range of applications that require fast switching, low on-resistance, and high current handling capabilities.

With its robust structure, the HUF75637S3S is an ideal choice for power supply and power conversion applications in computing, consumer electronics, and industrial systems. Its features make it particularly well-suited for synchronous rectification in SMPS (Switched Mode Power Supplies), high-speed power switching circuits, and as a high-side switch in advanced power management systems.

Key Features:

  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Handling: Capable of handling high continuous drain currents, the HUF75637S3S is suitable for demanding applications that require robust current flow.
  • Fast Switching Speed: The fast switching capability ensures minimal switching losses and is crucial for high-frequency operations.
  • Robust Thermal Performance: With an excellent thermal design, the MOSFET operates reliably even under high temperature conditions, ensuring longevity and stable performance.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the gate drive circuitry and is compatible with microcontroller outputs.

Specifications:

Parameter Value
VDS 100V
ID (Continuous) 56A
RDS(on) 8.0mΩ
Package TO-263

The HUF75637S3S is available in a TO-263 package, which provides a compact form factor while allowing for effective heat dissipation. ON Semiconductor ensures that this product meets the highest quality and performance standards, making it a reliable component for your power management solutions.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess