EN
  • EN
  • DE

HUF75631S3S

Part No HUF75631S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 100V 33A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 40mOhm at 33A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 79nC at 20V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1220pF at 25V
Power Dissipation (Maximum) 120W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813127-HUF75631S3S
Ultra Librarian 3D Model Ultra Librarian HUF75631S3S CAD Model

Description

The HUF75631S3S is a high-performance, N-Channel UltraFET Power MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced MOSFET is engineered to deliver efficient power management and conversion for a variety of applications, making it a versatile choice for designers and engineers.

Key Features

  • Low On-Resistance: The HUF75631S3S features an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capacity: With its ability to handle high currents, this MOSFET is suitable for demanding power applications, ensuring reliable performance even under high load conditions.
  • Robust Thermal Characteristics: The device's excellent thermal management capabilities ensure stable operation over a wide temperature range, making it ideal for high-temperature environments.
  • Gate Charge Optimization: The optimized gate charge of the HUF75631S3S allows for faster switching speeds, which is crucial for high-frequency applications.
  • Rugged Package: Encased in a TO-263 package, the MOSFET provides a durable and reliable solution for various electronic assemblies.

Applications

The HUF75631S3S MOSFET is well-suited for a range of applications due to its high efficiency and power handling capabilities. Typical applications include:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switch mode power supplies (SMPS)
  • Automotive applications

Technical Specifications

Some of the technical specifications of the HUF75631S3S include:

  • Voltage Rating (VDS): 100V
  • Continuous Drain Current (ID): 56A
  • Power Dissipation (PD): 167W
  • RDS(on): 8.0 mΩ
  • Operating Temperature Range: -55°C to 175°C

ON Semiconductor's commitment to quality and performance is evident in the HUF75631S3S MOSFET, making it a reliable choice for professionals looking to optimize their power designs.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4486 $58.7664
58+ $2.0097 $116.5626
90+ $1.9462 $175.1580
123+ $1.8838 $231.7074
159+ $1.8214 $289.6026
213+ $1.6320 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess