EN
  • EN
  • DE

HUF75321D3S

Part No HUF75321D3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 20A, 55V, 0.036 Ohm, N-Channel UltraFET Power MOSFETs | MOSFET N-CH 55V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 55V
Id - Continuous Drain Current 20A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 36mOhm at 20A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 44nC at 20V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 680pF at 25V
Power Dissipation (Maximum) 93W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-252AA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Win Source Part Number 1182428-HUF75321D3S
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF75321D3S CAD Model

Description

ON Semiconductor HUF75321D3S N-Channel Power MOSFET

The HUF75321D3S is a high-performance N-Channel Power MOSFET produced by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power switching applications. This MOSFET is designed to handle significant power levels while maintaining low on-resistance and high switching speeds, making it an ideal choice for power supply and conversion systems, motor drives, and other high-efficiency power management designs.

Key Features

  • High Current Handling: With a continuous drain current (ID) rating of 75A, the HUF75321D3S can handle high current applications with ease.
  • Low On-Resistance: Featuring a low on-resistance (RDS(on)) of just 8.0 mΩ at VGS = 10V, this MOSFET ensures minimal power loss and heat generation during operation.
  • High-Speed Switching: The fast switching characteristics of the HUF75321D3S make it suitable for high-frequency applications, contributing to improved overall efficiency.
  • Robust Package: Encased in a TO-252AA package, the device offers a compact footprint while providing excellent thermal performance and ruggedness.
  • Gate Charge Optimized: The device has an optimized gate charge (QG) that helps to reduce switching losses without compromising on the conduction losses.

Applications

The HUF75321D3S is versatile and can be used in a variety of applications, including:

  • DC to DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor controllers for automotive and industrial systems
  • Power management for computing and telecom
  • Battery management systems
  • Load switching applications

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDSS) 55V
Continuous Drain Current (ID) 75A
On-Resistance (RDS(on)) 8.0 mΩ
Total Gate Charge (QG) 45 nC
Package TO-252AA

With its robust construction and superior electrical characteristics, the ON Semiconductor HUF75321D3S N-Channel Power MOSFET stands out as a top choice for designers seeking to optimize their power management systems for both performance and cost-effectiveness.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7266 $58.1280
195+ $0.5962 $116.2590
300+ $0.5777 $173.3100
415+ $0.5590 $231.9850
535+ $0.5403 $289.0605
720+ $0.4844 $348.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,064 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess