EN
  • EN
  • DE

HMBT2222AXLT1G

Part No HMBT2222AXLT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 275322-HMBT2222AXLT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMBT2222AXLT1G CAD Model

Description

The HMBT2222AXLT1G is a high-performance NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading provider of semiconductor-based solutions. This transistor is designed for general-purpose amplifier and switching applications, offering a robust and versatile component for a wide range of electronic circuits.

Key Features

  • Transistor Type: NPN
  • Package / Case: SOT-23 (TO-236)
  • DC Current Gain (hFE): 100 at 10mA, 10V
  • Collector-Emitter Voltage VCEO Max: 40 V
  • Collector-Base Voltage VCBO: 75 V
  • Emitter-Base Voltage VEBO: 6 V
  • Continuous Collector Current (IC): 600 mA
  • Power Dissipation (Pd): 225 mW
  • Operating Junction Temperature (Tj): -55°C to +150°C
  • RoHS Compliant: Yes

Applications

The HMBT2222AXLT1G is ideal for a variety of applications due to its high current gain and low saturation voltage. It is commonly used in:

  • Signal Amplification
  • Switching and Linear Amplification
  • Power Management
  • Motor Control
  • Consumer Electronics
  • Telecommunications
  • Computing Devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The HMBT2222AXLT1G is manufactured with the highest standards, ensuring reliability and performance for critical applications. It is also supported by ON Semiconductor's technical documentation and customer support.

Environmental Information

The HMBT2222AXLT1G is RoHS compliant, indicating that it is free from hazardous materials commonly restricted in electronic components. ON Semiconductor's dedication to environmental responsibility ensures that this product is suitable for use in eco-conscious designs.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $3.2617
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Lowest to $12.5133
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $11.4253
Omron
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess