EN
  • EN
  • DE

HMA2701BR3V

Part No HMA2701BR3V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name HMA270
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873706-HMA2701BR3V
Ultra Librarian 3D Model Ultra Librarian HMA2701BR3V CAD Model

Description

The ON Semiconductor HMA2701BR3V is a high-performance phototransistor optocoupler that offers excellent isolation and switching characteristics. This optocoupler is designed to provide electrical isolation between input and output, with an isolation voltage rating of 3750Vrms, making it suitable for a wide range of applications where signal integrity and insulation are critical.

Key Features

  • High Isolation Voltage: With a 3750Vrms rating, the HMA2701BR3V ensures safe electrical isolation between the input and output circuits, which is essential for protecting sensitive electronics from high voltage transients.
  • Phototransistor Output: The device includes a phototransistor that provides a reliable output signal in response to the input LED light, ensuring accurate data transmission and signal control.
  • Compact SOIC-4 Package: The small outline package is ideal for space-constrained applications and provides a compact solution without compromising performance.
  • Industrial Operating Temperature Range: The HMA2701BR3V operates effectively over a wide temperature range from -55°C to +100°C, making it suitable for harsh industrial environments.
  • High Current Transfer Ratio (CTR): The optocoupler offers a high CTR that ensures efficient signal transmission from input to output.

Applications

The HMA2701BR3V is versatile and can be used in various applications, including:

  • Isolation in switch-mode power supplies
  • Signal isolation in communication systems
  • Industrial controls
  • PCB mount relay replacement
  • Microprocessor system interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HMA2701BR3V is no exception. It is manufactured with the highest standards to ensure reliable performance and longevity in critical applications. The device also complies with regulatory standards, further ensuring its reliability and safety in use.

Overall, the HMA2701BR3V phototransistor optocoupler from ON Semiconductor is an ideal choice for designers looking for a reliable solution to achieve electrical isolation with high voltage endurance and stable performance over a broad temperature range.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess