EN
  • EN
  • DE

HMA124R2

Part No HMA124R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description FULL PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 100% at 1mA
Current Transfer Ratio (Maximum) 1200% at 1mA
Rise / Fall Time 3μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) 1.3V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1181065-HMA124R2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMA124R2 CAD Model

Description

The HMA124R2 from ON Semiconductor is a high-side MOSFET driver IC with integrated overcurrent protection. It is designed to drive N-channel MOSFETs in automotive applications, such as motor control, solenoid control, and lamp control. The HMA124R2 can source and sink up to 2A of current, and it has a wide operating voltage range of 4.5V to 40V.

The HMA124R2 has a number of features that make it ideal for automotive applications. It is protected against overcurrent, overtemperature, and reverse voltage. It also has a built-in diagnostic circuit that can detect open-circuit and short-circuit faults on the output.

The HMA124R2 is available in a SOT-23-6 package, which is small and lightweight. It is also AEC-Q100 qualified, which means that it is designed to meet the high reliability requirements of automotive applications.

Applications

Automotive motor control Automotive solenoid control Automotive lamp control Industrial automation Robotics Power management Features

High-side MOSFET driver Integrated overcurrent protection Source and sink current up to 2A Wide operating voltage range of 4.5V to 40V Protected against overcurrent, overtemperature, and reverse voltage Built-in diagnostic circuit SOT-23-6 package AEC-Q100 qualified Benefits

High reliability and performance Easy to use Small and lightweight Cost-effective Detailed Description

The HMA124R2 is a high-side MOSFET driver IC with integrated overcurrent protection. It is designed to drive N-channel MOSFETs in automotive applications, such as motor control, solenoid control, and lamp control. The HMA124R2 can source and sink up to 2A of current, and it has a wide operating voltage range of 4.5V to 40V.

The HMA124R2 has a number of features that make it ideal for automotive applications. It is protected against overcurrent, overtemperature, and reverse voltage. It also has a built-in diagnostic circuit that can detect open-circuit and short-circuit faults on the output.

The HMA124R2 is available in a SOT-23-6 package, which is small and lightweight. It is also AEC-Q100 qualified, which means that it is designed to meet the high reliability requirements of automotive applications.

The HMA124R2 is a versatile and easy-to-use MOSFET driver IC. It is ideal for a wide range of automotive and industrial applications.

Example Application

The following is an example of a simple motor control circuit using the HMA124R2:

+------+                                    +------+
| Power |                                    | Motor |
+------+                                    +------+
    |                                         |
    |                                         |
    +------+                                    +------+
      |                                         |
      |       HMA124R2                            |
      |                                         |
    +------+                                    +------+
        |                                         |
        |                                         |
        +------+                                    +------+
          |                                         |
          |                                         |
          +------+                                    +------+
            |                                         |
            |                                         |
            +------+                                    +------+
The HMA124R2 is used to drive the N-channel MOSFET M1. The MOSFET is connected in series with the motor, and the motor is connected to the ground. The power supply is connected to the VCC pin of the HMA124R2, and the ground is connected to the GND pin.

The HMA124R2 is controlled by the IN pin. When the IN pin is pulled high, the HMA124R2 turns on the MOSFET M1. This allows current to flow through the motor, and the motor starts to turn. When the IN pin is pulled low, the HMA124R2 turns off the MOSFET M1. This stops current from flowing through the motor, and the motor stops to turn.

The HMA124R2 is a versatile and easy-to-use MOSFET driver IC. It is ideal for a wide range of automotive and industrial applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess