EN
  • EN
  • DE

HMA121R3V

Part No HMA121R3V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD / Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 80mA
Voltage - Forward (Vf) (Typ) 1.3V (Max)
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number HMA121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1063187-HMA121R3V
Ultra Librarian 3D Model Ultra Librarian HMA121R3V CAD Model

Description

ON Semiconductor HMA121R3V Product Overview

The HMA121R3V, from ON Semiconductor, is a high-performance optocoupler that offers a robust solution for various digital signal isolation requirements. This device is designed to ensure signal integrity and isolation in a compact surface-mount package, making it an ideal choice for space-constrained applications.

Key Features

  • High Isolation Voltage: The HMA121R3V provides an isolation voltage of 3750 Vrms, offering excellent protection against high-voltage transients and ensuring safe signal separation between the input and output.
  • High-Speed Data Transmission: Capable of fast data transfer rates, this optocoupler is suitable for applications that require rapid communication without compromising on isolation or integrity.
  • Low Power Consumption: Designed for efficiency, the HMA121R3V operates with low power consumption, making it a cost-effective solution for power-sensitive designs.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +100°C, the HMA121R3V is reliable in a variety of environmental conditions, ensuring consistent performance across diverse applications.

Applications

The versatile nature of the HMA121R3V allows it to be used in a wide array of applications, including but not limited to:

  • Industrial controls
  • Power supply management
  • Data communication systems
  • Medical equipment
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HMA121R3V is no exception. It is manufactured to meet stringent standards, ensuring reliable operation and longevity in the field. This optocoupler is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

The HMA121R3V optocoupler from ON Semiconductor is a testament to the company's innovation in providing advanced isolation solutions. Its combination of high isolation voltage, fast data transfer rates, low power consumption, and wide operating temperature range makes it a versatile component suitable for a multitude of electronic applications. Engineers and designers seeking a reliable isolation component will find the HMA121R3V to be an excellent choice for their needs.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess