EN
  • EN
  • DE
  • IT

H11G2SD

Part No H11G2SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 1000% at 10mA
Turn On / Turn Off Time 5μs, 100μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 80V
Voltage - Forward (Vf) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 1V
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178204-H11G2SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11G2SD CAD Model

Description

ON Semiconductor H11G2SD Optoisolator

The ON Semiconductor H11G2SD is a high-performance optoisolator designed to provide electrical isolation between a low-voltage, digital control signal and a high-voltage output circuit. This device is particularly suitable for applications that require reliable signal isolation to protect sensitive electronics from high voltages or noise. The H11G2SD is a solid choice for industrial control systems, signal processing, and other applications where signal integrity is paramount.

Key Features

  • High Isolation Voltage: The H11G2SD offers an isolation voltage of 5300Vrms, providing a robust barrier against high voltage transients.
  • Fast Switching Times: With a typical rise time of 2μs and a fall time of 2μs, this optoisolator is capable of fast operation suitable for high-speed signal transmission.
  • High Collector-Emitter Voltage: The device supports a maximum collector-emitter voltage of 30V, allowing it to handle a wide range of signal levels.
  • Industry-Standard 6-Pin DIP Package: The H11G2SD is encapsulated in a dual-in-line package for easy integration into a variety of circuit layouts.
  • High Current Transfer Ratio (CTR): This optoisolator offers a CTR of 20% minimum, ensuring reliable signal coupling from input to output.

Applications

The versatility of the H11G2SD makes it ideal for a range of applications, including:

  • DC motor controllers
  • Industrial control systems
  • Signal switching
  • Power supply regulation
  • PLC interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the H11G2SD is no exception. This optoisolator has been rigorously tested to meet the high standards expected of industrial electronic components. It offers a reliable solution for designers looking to enhance the safety and performance of their electronic systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the H11G2SD datasheet available on the ON Semiconductor website. This resource provides in-depth information to ensure the optoisolator is used to its full potential within electronic designs.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess