EN
  • EN
  • DE

H11AG1

Part No H11AG1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANS W/BASE 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 100% at 1mA
Turn On / Turn Off Time 5μs, 5μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.5V (Maximum)
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178172-H11AG1
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11AG1 CAD Model

Description

ON Semiconductor H11AG1 Phototransistor Optocoupler

The H11AG1 is a versatile optocoupler device from ON Semiconductor, designed to provide electrical isolation between input and output with a high degree of precision and stability. This optoelectronic component is widely used in a variety of applications where signal isolation is crucial, such as industrial controls, microprocessor system interfaces, and power supply regulation.

Key Features

  • High Isolation Voltage: The H11AG1 offers a high isolation voltage of 7500V peak, ensuring a robust barrier against high voltage spikes and surges.
  • Phototransistor Output: The device includes a silicon phototransistor sensor, which provides a reliable and responsive output that is proportional to the input signal.
  • Industry-Standard Dual-in-line Package: Packaged in a 6-pin DIP, the H11AG1 is compatible with standard PCB layouts, making it easy to incorporate into existing and new designs.
  • High Current Transfer Ratio (CTR): With a CTR that can range from 20% to 300%, it allows for flexible design options to meet specific application requirements.

Applications

The H11AG1 is ideal for a variety of applications, including:

  • DC-DC converters
  • Signal switching
  • Motor control circuits
  • Isolated line receivers
  • Computer peripheral interfaces
  • PLC systems

Technical Specifications

Some of the technical specifications of the H11AG1 include:

  • Input LED Forward Voltage: 1.5V typical
  • Collector-Emitter Voltage: 30V
  • Emitter-Collector Voltage: 7V
  • Collector Current: 50mA
  • Operating Temperature Range: -55°C to +100°C

With its reliable performance and strong features, the H11AG1 from ON Semiconductor is an excellent choice for designers looking for a high-quality optocoupler solution. Its ability to provide safe and efficient electrical isolation while maintaining signal integrity makes it a valuable component in any electronic system requiring isolation.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess