EN
  • EN
  • DE

H11AA814ASD

Part No H11AA814ASD
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANSISTOR 4SMD  /  Optoisolator Transistor Output 5300Vrms 1 Channel 4-SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 50% @ 1mA
Current Transfer Ratio (Max) 150% @ 1mA
Rise / Fall Time (Typ) 2.4µs, 2.4µs
Input Type AC, DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -55°C ~ 100°C
Mounting SMD (SMT)
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Base Product Number H11A
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names H11AA814ASD-NDR
Standard Package 1,000
Win Source Part Number 1061492-H11AA814ASD
Ultra Librarian 3D Model Ultra Librarian H11AA814ASD CAD Model

Description

ON Semiconductor H11AA814ASD Optoisolator

The ON Semiconductor H11AA814ASD is a robust optoisolator device that serves as a critical component for a wide range of electronic applications where signal isolation is paramount. This device is designed to provide effective electrical isolation between its input and output, safeguarding sensitive equipment from high voltages and transient electrical spikes that can cause damage or disrupt functionality.

Key Features

  • High Isolation Voltage: The H11AA814ASD offers an isolation voltage rating of 5000 Vrms, ensuring a high degree of protection against electrical surges and spikes.
  • Dual-Channel Configuration: This optoisolator includes two channels, allowing for simultaneous isolation of two separate electrical signals within a single package.
  • AC Input Response: The device is specially designed to respond to AC input signals, making it suitable for applications that deal with alternating current.
  • Phototransistor Output: The output of the H11AA814ASD is a phototransistor, which provides a reliable and efficient electrical response to the input signal's light.
  • Industry Standard DIP Package: Packaged in a Dual Inline Package (DIP), the H11AA814ASD is easy to handle and integrate into a wide variety of PCB designs.

Applications

The H11AA814ASD is versatile and can be used in numerous applications, including:

  • Signal isolation in industrial controls
  • Isolation in power supply circuits
  • Motor control systems
  • Isolation in test and measurement equipment
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the H11AA814ASD is no exception. Manufactured to stringent standards, this optoisolator ensures consistent performance and longevity in even the most demanding environments.

Environmental Compliance

The H11AA814ASD is compliant with RoHS directives, making it an environmentally friendly choice for designers and manufacturers looking to create products that meet global environmental standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess