EN
  • EN
  • DE

H11AA4TVM

Part No H11AA4TVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description AC INPUT/PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 4.17KV TRANS W/BASE 6DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Voltage - Isolation 4170Vrms
Current Transfer Ratio (Minimum) 100% at 10mA
Input Type AC, DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.17V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP (0.400", 10.16mm)
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178168-H11AA4TVM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11AA4TVM CAD Model

Description

ON Semiconductor H11AA4TVM Optocoupler

The H11AA4TVM is a high-performance optocoupler from ON Semiconductor, designed to provide electrical isolation between input and output with a high degree of precision. This device is particularly well-suited for applications that require good linearity and stability in a photocoupler, making it an ideal choice for industrial control systems, signal transmission between systems of different potentials and impedances, and other applications where isolation is crucial.

Featuring a gallium arsenide infrared emitting diode and a silicon phototransistor, the H11AA4TVM ensures a direct current transfer ratio that is consistent and reliable. This optocoupler is capable of withstanding input-output isolation voltage of 7500V peak, ensuring that the electronic circuits on either side are protected from high voltage spikes and surges that can cause damage or unsafe conditions.

Key Features

  • High Isolation Voltage: With a 7500V peak isolation voltage, the H11AA4TVM provides robust protection against high voltage transients.
  • Phototransistor Detector: The silicon phototransistor offers a stable response, ensuring accurate signal transmission.
  • Industry Standard Dual-in-line 6-pin Package: The device comes in a compact DIP-6 package that is compatible with standard PCB layouts.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the H11AA4TVM is lead-free and RoHS compliant, making it suitable for use in a wide range of global applications.

Applications

The ON Semiconductor H11AA4TVM is versatile and can be used in various applications, including:

  • AC mains detection
  • Reed relay driving
  • Switch mode power supply feedback
  • Telephone ring detection
  • Logic ground isolation
  • Logic coupling with high frequency noise rejection

With its reliable performance and versatility, the H11AA4TVM from ON Semiconductor is a top choice for designers looking to implement isolation in their electronic systems while maintaining signal integrity and adhering to safety standards.

You May Also Be Interested in

Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5295 $58.2450
270+ $0.4345 $117.3150
415+ $0.4209 $174.6735
570+ $0.4074 $232.2180
735+ $0.3938 $289.4430
985+ $0.3530 $347.7050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess