EN
  • EN
  • DE

H11A617B

Part No H11A617B
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANSISTOR 4DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 63% at 10mA
Current Transfer Ratio (Maximum) 125% at 10mA
Rise / Fall Time 2.4μs, 2.4μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.35V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178136-H11A617B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H11A617B CAD Model

Description

ON Semiconductor H11A617B Optoisolator

The ON Semiconductor H11A617B is a high-performance optoisolator that provides robust electrical signal isolation for a wide range of applications. This device is designed to ensure signal integrity while isolating high-voltage systems and sensitive electronics from potential electrical hazards. The H11A617B is an essential component for designers looking to maintain electrical isolation in their circuits while transferring an input signal to the output without a direct electrical connection.

Key Features

  • High Isolation Voltage: The H11A617B boasts an impressive isolation voltage of 5300Vrms, offering superior protection for sensitive electronics against high voltage transients.
  • Current Transfer Ratio (CTR): With a CTR range from 50% to 600%, this optoisolator ensures reliable performance and signal accuracy in various conditions.
  • Wide Operating Temperature: The device operates effectively within a temperature range of -55°C to +100°C, making it suitable for harsh environments.
  • Package: Enclosed in a dual-in-line package, the H11A617B is easy to integrate into PCB designs and offers a compact solution for space-constrained applications.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this optoisolator is lead-free and RoHS compliant, making it an eco-friendly choice for modern electronic designs.

Applications

The H11A617B is versatile and can be used in various applications that require electrical isolation. Some common uses include:

  • Microprocessor system interfaces
  • Power supply regulation and monitoring
  • Industrial controls
  • Signal transmission between systems of different potentials and impedances

With its high isolation voltage, wide operating temperature range, and flexible CTR, the ON Semiconductor H11A617B optoisolator is a reliable choice for designers and engineers who require a high-quality isolation solution for their electronic systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess