EN
  • EN
  • DE

GTLP16617MTD

Part No GTLP16617MTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 17-Bit TTL/GTLP Synchronous Bus Transceiver with Buffered Clock | IC TXRX NON-INVERT 3.45V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 17
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74GTLP16617
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1178055-GTLP16617MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTLP16617MTD CAD Model

Description

ON Semiconductor GTLP16617MTD Logic Interface IC

The GTLP16617MTD from ON Semiconductor is a high-performance logic interface integrated circuit that bridges the gap between disparate digital systems. This device is part of the GTLP (Gunning Transceiver Logic Plus) family, which is renowned for its ability to interface between systems with different voltage levels and signaling rates.

Designed with versatility in mind, the GTLP16617MTD offers 16-bits of bidirectional data flow, making it an ideal choice for applications such as data bus interfacing, signal buffering, and level translation. With its low-voltage differential signaling, this IC ensures reduced noise and improved signal integrity over longer distances, which is crucial for maintaining data fidelity in complex electronic systems.

One of the key features of the GTLP16617MTD is its support for mixed-voltage operation, allowing it to interface between 3.3V and 5V logic levels without the need for external level shifters. This simplifies the design and reduces the bill of materials for systems that require integration of components with different operating voltages.

The device is housed in a TSSOP (Thin Shrink Small Outline Package) type of package, which is well-suited for space-constrained applications. Its small footprint and surface-mount design enable it to be easily integrated into modern PCB layouts, saving valuable board space while providing robust connectivity options.

ON Semiconductor's commitment to reliability and performance is evident in the GTLP16617MTD's specifications. The IC features a wide operating temperature range and is built to withstand the rigors of industrial environments. Additionally, it supports hot insertion and withdrawal, making it an excellent choice for systems that require high availability and minimal downtime.

Overall, the GTLP16617MTD from ON Semiconductor is a powerful and reliable solution for complex digital interfacing challenges. Its ability to provide high-speed, low-voltage differential signaling while bridging voltage gaps makes it an indispensable component in the design of advanced electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9891 $63.9128
18+ $6.5558 $118.0044
28+ $6.3502 $177.8056
38+ $6.1458 $233.5404
49+ $5.9413 $291.1237
66+ $5.3269 $351.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess