EN
  • EN
  • DE

FSL136HRLX

Part No FSL136HRLX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8LSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Converter Offline Flyback Topology 100kHz 8-LSOP
Manufacturer ON Semiconductor
Series FPS™
Package Reel - TR
Supply Voltage 8V ~ 26V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-LSOP
Family Name FSL136
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSL136HRLXDKR, FSL136HRLXTR, FSL136HRLXCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919395-FSL136HRLX
Ultra Librarian 3D Model Ultra Librarian FSL136HRLX CAD Model

Description

ON Semiconductor FSL136HRLX Integrated Circuit

The ON Semiconductor FSL136HRLX is a versatile and efficient integrated circuit designed for power supply applications. It is a member of the Green Mode Fairchild Power Switch (FPS) product family, which is renowned for its energy-saving features and exceptional performance in switched-mode power supplies (SMPS). This particular model is optimized for use in low-power applications, making it an ideal choice for designers looking to enhance energy efficiency in their products.

The FSL136HRLX incorporates a pulse width modulation (PWM) controller and a high-voltage power MOSFET in a single package. This integration facilitates reduced component count, smaller board space, and lower system costs. The device is capable of operating in green mode, which significantly reduces standby power consumption by modulating the switching frequency at light loads. This feature is especially beneficial for applications that require compliance with power conservation standards.

Key features of the FSL136HRLX include its burst-mode operation, which ensures high efficiency at light loads, and its internal high-voltage startup circuit that minimizes power loss during the initial power-up phase. The device also offers various protection mechanisms to enhance system reliability, such as over-voltage protection (OVP), over-load protection (OLP), and thermal shutdown (TSD). The built-in soft-start function limits inrush current and contributes to a smooth power-up sequence.

The FSL136HRLX is designed with a fixed switching frequency of 67 kHz, which strikes a balance between efficiency and manageable EMI levels. Its integrated frequency jitter function helps to further reduce EMI emissions, making it easier to meet regulatory requirements. The device is available in a compact 8-pin SOP package, which is suitable for use in a wide range of applications, including AC/DC adapters, auxiliary power supplies, and standby power for TVs and monitors.

Overall, the ON Semiconductor FSL136HRLX is a high-performance solution for power supply designers who are looking to optimize energy efficiency without compromising on reliability or functionality. Its combination of integrated features and protections makes it a smart choice for a variety of low-power applications.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,813 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess