EN
  • EN
  • DE

FSGM0765RUDTU

Part No FSGM0765RUDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK TO220F-6L / Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series FPS™
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12 V
Supply Voltage - Operating 7.5V ~ 26V
Duty Cycle 70%
Frequency - Switching 66kHz
Power (Watts) 90 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L (U-Forming)
Mounting Type Through Hole
Base Product Number FSGM0765
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-FSGM0765RUDTU-OS,ONSONSFSGM0765RUDTU
Standard Package 50
Win Source Part Number 969119-FSGM0765RUDTU
Ultra Librarian 3D Model Ultra Librarian FSGM0765RUDTU CAD Model

Description

The FSGM0765RUDTU from ON Semiconductor is a cutting-edge power switch designed for high-performance power supply systems. This device is part of the Green Mode Fairchild Power Switch (FPS) series, which is renowned for its energy efficiency and reliability. The FSGM0765RUDTU is an ideal choice for switched-mode power supplies (SMPS) and is commonly used in applications such as adapters, DVD players, and televisions.

Key Features

  • High Efficiency: The device features a quasi-resonant operation mode at normal operation, which significantly reduces switching losses and improves overall efficiency.
  • Energy Saving: With its green-mode function, the FSGM0765RUDTU helps in reducing standby power consumption to meet stringent energy-saving standards.
  • Advanced Burst-Mode Operation: This feature enables the power switch to operate under low power conditions, such as standby mode, without compromising performance.
  • Over-Voltage Protection: The built-in over-voltage protection ensures that the power supply remains protected against sudden spikes in input voltage, thereby safeguarding connected devices.
  • Overload Protection: The FSGM0765RUDTU automatically shuts off the output when an overload condition is detected, preventing damage to the power supply and the load.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the device when it reaches an unsafe operating temperature.

Specifications

The FSGM0765RUDTU operates with an input voltage range suitable for universal AC input. It has an integrated high-voltage power MOSFET with a typical RDS(on) that ensures low conduction losses. The device also features a frequency modulation for attenuating electromagnetic interference (EMI), making it compliant with international EMI standards.

Applications

The ON Semiconductor FSGM0765RUDTU is versatile and can be used in a variety of applications where efficient power conversion is crucial. It is especially well-suited for designing power supplies that require an eco-friendly footprint without compromising on performance and safety.

Conclusion

With its robust feature set and compliance with international standards, the FSGM0765RUDTU from ON Semiconductor is an excellent choice for designers looking to create efficient, reliable, and safe power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess