EN
  • EN
  • DE

FSGM0565RBLDTU

Part No FSGM0565RBLDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK TO220F-6L
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)
Manufacturer ON Semiconductor
Series FPS™
Package Tube
Part Status Obsolete
Supply Voltage 7.5V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-6 Full Pack, Formed Leads
Case / Package TO-220F-6L (Forming)
Family Name FSGM05
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919392-FSGM0565RBLDTU
Ultra Librarian 3D Model Ultra Librarian FSGM0565RBLDTU CAD Model

Description

The FSGM0565RBLDTU from ON Semiconductor is a high-performance power switch designed for AC-DC power supplies and offers a robust solution for efficient power management. This component is part of the Green Mode Fairchild Power Switch (FPS™) series, which is renowned for its integration of a Pulse Width Modulation (PWM) controller and a high-voltage power MOSFET in one package.

Key Features

  • High Efficiency: The FSGM0565RBLDTU incorporates ON Semiconductor's proprietary green mode function, which provides excellent efficiency at light load conditions by reducing switching losses.
  • Advanced Burst-Mode Operation: This feature significantly lowers power consumption by reducing the input power requirement to less than 1W during standby mode.
  • Integrated Protections: The device includes various protection features such as Overload Protection (OLP), Over Voltage Protection (OVP), Thermal Shutdown (TSD), and Under Voltage Lockout (UVLO), ensuring safe operation under abnormal conditions.
  • Wide Operating Frequency: The operating frequency decreases linearly from a typical value of 67kHz at no load to a reduced switching frequency under light-load conditions, minimizing audible noise and reducing EMI.

Applications

The FSGM0565RBLDTU is ideal for a range of applications including:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for Chargers
  • Auxiliary Power Supplies for PCs, TVs, and Home Appliances

Product Specifications

Parameter Value
Output Power Up to 70W for universal AC input
Voltage Range 85 to 265 VAC
Package TO-220F-6L

With the FSGM0565RBLDTU, ON Semiconductor offers an advanced power solution that combines energy efficiency, reliability, and safety for a wide variety of power supply applications. Its comprehensive feature set is designed to meet the stringent requirements of today's energy-conscious electronics, ensuring both performance and sustainability.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess