EN
  • EN
  • DE

FSFR2100U

Part No FSFR2100U
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Fairchild Power Switch (FPS) for Half-Bridge Resonant Converters | IC SWIT PROG OVP OCP 9SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 14.5V
Supply Voltage 11.3V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 400W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features EN, Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR2100
Manufacturer Pack Quantity 19
MSL Level 1 (Unlimited)
Win Source Part Number 1175952-FSFR2100U
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSFR2100U CAD Model

Description

Introducing the FSFR2100U from ON Semiconductor

The FSFR2100U is a highly integrated power switch designed by ON Semiconductor for high-efficiency power supplies. This advanced component is part of ON Semiconductor's FSFR-series of Fairchild Power Switch (FPS™) products, which are known for their exceptional performance in resonant switch-mode power supplies. The FSFR2100U is particularly suited for half-bridge resonant converters, providing a reliable and efficient solution for a wide range of applications including televisions, monitors, audio systems, and industrial power systems.

Key Features

  • High-Performance Operation: The FSFR2100U is capable of high-frequency operation up to 300 kHz, which allows for smaller and lighter power supply designs by reducing the size of transformers and other components.
  • Integrated Power MOSFETs: This device includes high-voltage power MOSFETs that are optimized for minimal conduction and switching losses, enhancing overall system efficiency.
  • Advanced Protection Features: It comes with comprehensive protection features such as over-voltage protection, over-current protection, and over-temperature protection, ensuring the longevity and safety of both the power supply and the end application.
  • Variable Frequency Control: The FSFR2100U employs variable frequency control with quasi-resonant operation, which helps to minimize electromagnetic interference (EMI) and optimize efficiency across different load conditions.

Design Flexibility

The FSFR2100U is designed to offer designers the flexibility they need to create power supplies that meet specific requirements. With its adjustable dead time control, designers can fine-tune the performance of their power supply to achieve optimal efficiency. The built-in high-voltage startup circuit simplifies the design by reducing the number of external components required.

Applications

Due to its versatility and high efficiency, the FSFR2100U is ideal for a variety of applications. It is particularly useful in power supplies for flat-panel display TVs, high-performance audio systems, and any other application that requires a reliable and efficient power conversion solution.

With the FSFR2100U, ON Semiconductor continues its tradition of providing innovative, high-quality components for power supply solutions. This power switch is a testament to the company's commitment to delivering products that enhance performance while ensuring energy savings and system reliability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess