EN
  • EN
  • DE

FSFR1600XS

Part No FSFR1600XS
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Fairchild Power Switch (FPS™) for Half-Bridge Resonant Converters | IC FPS PWR SWITCH 160W 9-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 12.5V
Supply Voltage 10V ~ 25V
Duty Cycle 50%
Switching Frequency Up to 300kHz
Power (W) 160W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 130°C
Manufacturer Package 10-SIP Module, 9 Leads, Formed Leads
Supplier Device Package 9-SIP
Mounting Style Through Hole
Family Part Number FSFR1600
Manufacturer Pack Quantity 475
MSL Level 1 (Unlimited)
Win Source Part Number 1175948-FSFR1600XS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FSFR1600XS CAD Model

Description

ON Semiconductor FSFR1600XS Power Switch

The ON Semiconductor FSFR1600XS is a highly integrated power switch designed for high-performance offline SMPS (Switched-Mode Power Supply) with minimal external components. This innovative product combines a power MOSFET and a high-voltage resonant controller, providing an efficient and compact solution for power conversion applications.

Key Features:

  • Fully Integrated System: The FSFR1600XS integrates a PWM controller and a high-voltage power MOSFET in one package, streamlining the design process and reducing the bill of materials.
  • High Efficiency: With its resonant switching technology, the device achieves high efficiency, which is crucial for energy-saving applications and compliance with energy efficiency standards.
  • Advanced Protection: The device includes various protection features such as over-voltage, over-current, over-temperature, and under-voltage lockout, enhancing system reliability and safety.
  • Adjustable Switching Frequency: The FSFR1600XS allows for frequency modulation to minimize electromagnetic interference (EMI), making it suitable for applications sensitive to noise.
  • Flexible Application: It is designed to support a wide range of applications, including AC/DC adapters, televisions, PC power supplies, and other consumer electronics that require high power density and reliability.

Product Benefits:

The FSFR1600XS offers a compact, efficient, and reliable solution for power supply designs. Its high level of integration reduces the need for additional components, which can lead to cost savings and a reduction in PCB size. The built-in protection features ensure that the end application is safeguarded against common electrical faults, thus extending product life and enhancing user safety.

Whether you're designing for consumer electronics, industrial systems, or telecommunications equipment, the FSFR1600XS provides a versatile and robust power conversion solution that meets the demands of modern electronic devices.

Technical Specifications:

  • Integrated 800V Avalanche Rugged MOSFET
  • Variable Frequency Control with 50kHz to 160kHz Operation
  • Pulse Frequency Modulation for Improved Efficiency in Standby Mode
  • Burst Mode Operation for Enhanced Efficiency at Light Load
  • Auto-Restart Mode for Fault Conditions

ON Semiconductor's FSFR1600XS is a testament to the company's commitment to providing innovative, high-quality power management solutions that drive efficiency and reliability in electronics design.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7487 $61.2045
85+ $1.4345 $121.9325
125+ $1.3895 $173.6875
175+ $1.3456 $235.4800
225+ $1.3005 $292.6125
300+ $1.1654 $349.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess