EN
  • EN
  • DE

FSB50250S

Part No FSB50250S
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IC SMART POWER MOD 2A SPM23-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Power Driver Module MOSFET 3 Phase 500 V 1 A 23-PowerSMD Module, Gull Wing
Manufacturer ON Semiconductor
Series SPM®
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 23-PowerSMD Module, Gull Wing
Family Name FSB502
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSB50250S-ND, FSB50250SDKR, FSB50250SCT, FSB50250STR
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919372-FSB50250S
Ultra Librarian 3D Model Ultra Librarian FSB50250S CAD Model

Description

Introducing the FSB50250S - A Smart Power Module by ON Semiconductor

The FSB50250S is a cutting-edge smart power module designed and manufactured by ON Semiconductor, a globally recognized leader in power semiconductor solutions. This module is part of ON Semiconductor's Motion SPM® 5 series, which offers a compact and highly integrated inverter solution for appliance motor drive applications such as washing machines, refrigerators, and air conditioners.

Key Features of the FSB50250S

  • Advanced IGBT Technology: The module incorporates the latest Insulated Gate Bipolar Transistor (IGBT) technology for efficient power conversion, ensuring minimal power loss and optimal performance.
  • Integrated Bootstrap Diodes: Bootstrap diodes are integrated into the module to reduce external component count, simplifying design and reducing overall system cost.
  • Over-Current Protection: The FSB50250S includes an over-current protection feature that enhances system reliability and safety by preventing damage from unexpected current spikes.
  • Under-Voltage Lockout (UVLO): The built-in UVLO function ensures that the device operates within safe voltage levels, protecting the module and the system it controls.
  • Over-Temperature Protection: An over-temperature protection circuit is integrated to prevent overheating, further contributing to the longevity and durability of the module.
  • Optimized for 3-Phase Motors: It is specifically optimized for driving 3-phase motors, making it an ideal choice for applications requiring high efficiency and reliability.

Compact and Efficient Design

The FSB50250S smart power module boasts a compact footprint, making it an excellent choice for space-constrained applications. The module's efficient design allows for improved thermal performance, leading to higher system efficiency and a reduced need for extensive heat sinking. This design enables product developers to create smaller, lighter, and more energy-efficient motor drives.

Easy Integration

With its built-in features and comprehensive protection circuits, the FSB50250S simplifies the design and implementation process, allowing engineers to focus on creating innovative solutions without worrying about the complexities of power management. The module's ease of integration, combined with ON Semiconductor's support and resources, ensures a smooth development process from prototype to production.

Overall, the FSB50250S from ON Semiconductor represents a robust and versatile motor drive solution that delivers performance, efficiency, and reliability for a wide range of appliance applications.

You May Also Be Interested in

ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
ON Semiconductor
Smart Power Module for Front-End Rectifier | MODULE SPM 600V 40A SPMGC
Lowest to $28.2401
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-CA
Lowest to $18.4892
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
Powerex Inc.
Intellimod™ Module Single-In-Line Intelligent Power Module (3 Amperes/600 Volts)
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module (SPM®)
Need more? Email Us
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess