Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Audio Switch IC Channel 25-WLCSP (2.24x2.28)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-UFBGA, WLCSP
Case / Package 25-WLCSP (2.24x2.28)
Family Name FSA4480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA4480UCXOSDKR, FSA4480UCX-ND, FSA4480UCXOSCT, FSA4480UCXOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919364-FSA4480UCX
Ultra Librarian 3D Model Ultra Librarian FSA4480UCX CAD Model

Description

The FSA4480UCX from ON Semiconductor is a high-performance USB Type-C audio switch that serves as a critical component for a wide range of consumer electronics. This integrated circuit is designed to facilitate the seamless transition between USB Type-C audio and analog audio signals, making it a versatile solution for devices that require user flexibility and high-fidelity audio transmission.

Key Features

  • USB Type-C Compatibility: Designed to work flawlessly with the latest USB Type-C connectors, the FSA4480UCX supports digital audio signals and allows for the integration of analog audio through the same port.
  • Low On-Resistance: The switch features a low on-resistance (RON) for the audio paths, which ensures minimal signal distortion and loss, delivering clear and crisp audio quality.
  • Integrated Circuit Design: The compact, integrated design reduces the need for multiple discrete components, saving space on the PCB and simplifying the overall design process for manufacturers.
  • High-Performance Switching: It offers high-performance switching capabilities for audio signals, making it an ideal choice for smartphones, tablets, and other portable devices where space is at a premium and audio quality cannot be compromised.

Applications

The FSA4480UCX is suited for a variety of applications, including but not limited to:

  • Smartphones and mobile phones
  • Tablets and portable computing devices
  • Portable media players
  • Notebook and desktop computers
  • Wearable technology

Product Benefits

This audio switch offers numerous benefits to designers and end-users alike. Its high integration and efficiency help reduce power consumption and extend battery life in portable applications. The FSA4480UCX also simplifies design complexity, allowing for sleeker device profiles and more efficient use of internal space. Moreover, it ensures that audio performance is not sacrificed for design aesthetics, thereby enhancing the user experience.

With the FSA4480UCX, ON Semiconductor continues its tradition of providing innovative solutions that meet the demands of modern consumer electronics, ensuring that both functionality and quality are delivered without compromise.

You May Also Be Interested in

Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Fairchild/ON Semiconductor
MCPC-COMPLIANT, USB-PORT, MULTIM
Need more? Email Us
ECAD model for FSA9285AUCX
Intersil
SPDT, 1 CHANNEL, CMOS, PQCC10
Need more? Email Us
ECAD model for ISL54206IRUZ-T
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54209IRTZ
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54208IRZ
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54207IRUZ-T

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0313 $51.5650
120+ $0.8462 $101.5440
185+ $0.8198 $151.6630
255+ $0.7933 $202.2915
330+ $0.7669 $253.0770
440+ $0.6876 $302.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention