EN
  • EN
  • DE

FS6X1220RD

Part No FS6X1220RD
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP D2PAK-5 / Converter Offline Flyback, Forward Topology 300kHz D2PAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series FPS™
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 200V
Topology Flyback, Forward
Voltage - Start Up 15 V
Supply Voltage - Operating 9V ~ 35V
Duty Cycle 80%
Frequency - Switching 300kHz
Power (Watts) 40 W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package D2PAK-5
Mounting SMD (SMT)
Base Product Number FS6X12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names FS6X1220RD_NLCT-ND,FS6X1220RDCT-NDR,FS6X1220RDTR-NDR,FS6X1220RDTR,FS6X1220RD_NLCT,FS6X1220RDCT,FS6X1220RD_NL,FS6X1220RD_NLTR,FS6X1220RD_NLTR-ND
Standard Package 800
Win Source Part Number 1021310-FS6X1220RD
Ultra Librarian 3D Model Ultra Librarian FS6X1220RD CAD Model

Description

The FS6X1220RD is a high-performance, fast-recovery diode designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This diode is engineered to provide efficient and reliable operation in a variety of applications, including power management, automotive systems, and industrial equipment.

Key Features

  • Fast Recovery Time: The FS6X1220RD boasts an exceptionally quick recovery time, making it ideal for high-frequency applications where efficiency is paramount.
  • High Reverse Voltage: With a reverse voltage rating of 1200V, this diode is capable of handling high voltage applications, ensuring robust performance and reliability.
  • Low Forward Voltage Drop: It features a low forward voltage drop, reducing power loss and improving overall system efficiency, which is critical for energy-sensitive designs.
  • High Surge Current Capability: The device can withstand high surge currents, offering enhanced protection against sudden voltage spikes and improving the longevity of the application it is used in.
  • Robust Design: Constructed to meet the rigorous standards of ON Semiconductor, the FS6X1220RD is designed to endure harsh operating conditions, making it suitable for industrial and automotive environments.

Applications

The FS6X1220RD is versatile and can be used in a variety of applications, such as:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • AC/DC converters
  • Free-wheeling diodes in inverter applications
  • Automotive charging systems

Technical Specifications

Parameter Value
Package TO-220
Reverse Voltage (VRRM) 1200V
Average Forward Current (IF(AV)) 6A
Recovery Time (trr) Typical values at specified conditions
Operating Temperature Range -55°C to +175°C

With its robust design and superior electrical characteristics, the FS6X1220RD from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess